RS Components, Ltd. Datasheets for I/Q Modulators and I/Q Demodulators
I/Q modulators and I/Q demodulators change the amplitude, frequency, or phase of a carrier signal in order to transmit information. I/Q modulators split an incoming data stream into its in-phase (I) and quadrature (Q) components, mix the resulting signals with local oscillators that are 90º apart in phase, and then combine the outputs vectorially in a 0º mixer.
I/Q Modulators and I/Q Demodulators: Learn more
| Product Name | Notes |
|---|---|
| 0.35-4GHz Quadrature Modulator VQFN24EP - Radio Frequency & Microwave Circuits - Modulator & Demodulator Circuits | |
| 0.35-4GHz Quadrature Modulator VQFN24EP - Radio Frequency & Microwave Circuits - Modulator & Demodulator Circuits Delivery on production packaging - Reel. This product is non-returnable. | |
| Balanced Mod/Dmod 300MHz SOIC14 - Radio Frequency & Microwave Circuits - Modulator & Demodulator Circuits | |
| HITAG low-frequency RF transponder technology is designed for use in harsh and industrial environments. HITAG transponder devices feature an ultra low power design, providing long read-ranges needed for livestock tracking. | |
| Signal processing devices for the European Broadcasting Union RDS (Radio Data System) and the US NRSC (National Radio System Committee) RBDS (Radio Broadcast Data System) standards. Device Type = Demodulator... | |
| The MIFARE Classic devices are contactless smart card ICs used in public transport, access management and shop loyalty cards. Operating Frequency: 13.56MHz. OTA Data Rate: 106kbps. Proximity operating distance: up... | |
| The output voltage of an MC1496 Balanced Modulator/Demodulato r is a product of an input voltage (signal) and a switching function (carrier). Carrier Suppression: -65dB @ 0.5MHz, -50dB @ 10MHz. | |
| The RF600E & RF600D chipset together with suitable RF/IR Transmitter and Receiver modules enable a secure wireless telemetry or keyfob remote control system to be made . The RF600E &... | |
| The RF803E & RF803D chipset together with suitable RF Transmitter and Receiver modules enable a secure wireless keyfob 3-button remote control system to be made . RF800 Series ICs perform... |