RS Components, Ltd. Datasheets for Signal Isolators

Signal isolators provide electrical (galvanic) isolation between the input and output circuits. They couple the signal to the output through a transformer or optical isolator. Signal isolators also break the direct electrical (galvanic) path between two or more loop points. They are used to protect against dangerous measured-variable voltages and provide increased protection from surges and spikes.
Signal Isolators: Learn more

Product Name Notes
2 Ch Active Dig Mag Isolator, IL711-2E
2 Ch Active Dig Mag Isolator, IL711-3E
2 Ch Active Dig Mag Isolator, IL712-2E
2.5 kV 8-channel PLC input isolator with
2.5 kVrms QSPI compatible isolator, 4 re
2Ch 1/1, 1Mbps Dig Isolator ISO7221A
2Ch 2/0, 150Mbps Dig Isolator ISO7220M
3 Ch Active Dig Mag Isolator, IL712-3E
4 Ch Active Dig Mag Isolator, IL715-3E
4 Ch Active Dig Mag Isolator, IL716-3E
4 Ch Active Dig Mag Isolator, IL716E
4 Ch Active Dig Mag Isolator, IL717-3E
4-Ch Digital Isolator (3+1),IL717E
4-Ch Digital Isolator,IL715T-3E
4Ch 4/0, 25Mbps, Dig Isolator ISO7240C
5-Ch Digital Isolator (4+1),IL261-3E
6-Ch Digital Isolator 1kV 25Mbps QSOP20
6.0 kVrms isolator, 2 unidirectional cha
6.0 kVrms isolator, 4 unidirectional cha
6.0 kVrms isolator, 6 unidirectional cha
6.0 kVrms SPI compatible isolator, 4 uni
ADuM1201C dual 25Mbps 1/1 bus isolator
ADuM1402A quad 90Mbps 2/2 bus isolator
Bi-directional Digi Isolator,IL712T-3E
Ch Pass I/P Dig Mag Isolator, IL610-3E
Digital Isolator 2 channels, 3.75kV, out
Digital Isolator 4 channels, 5kV, output
Digital Isolator Rail 2-ch 5Mbps 8P SOIC
Digital Isolator Rail 8-Pin SOIC
Digital Isolators, ISO7230MDW
Digital Isolators, ISO7742FDBQR
Digital Isolators, ISO7840FDW
DIGITAL ISOLATORS
Dual 25Mbps Digital Isolator,ISO7221CD
Dual Ch Digital Isolator,IL711-1E
Evaluation Board for Digital Isolator 18
High Speed Digital Isolator 8-Pin SOIC
High voltage isolator digital output
High voltage isolator unique IC detector
Isolator, Si8600AB-B-IS
Isolator, Si8620AB-B-IS
Isolator, Si8621AB-B-IS
Isolator, Si8621BB-B-IS
Isolator, Si8630AB-B-IS1
Isolator, Si8631AB-B-IS1
Isolator, Si8631BB-B-IS1
Isolator, Si8641AB-B-IS1
Isolator, Si8641AB-B-IS
Isolator, Si8642AB-B-IS
Isolator, Si8642BB-B-IS
Isolator, Si8651AB-B-IS1
Isolator, Si8651BB-B-IS1
Isolator, Si8660BB-B-IS1
Isolator, Si8661AB-B-IS1
Isolator, Si8662AB-B-IS1
Isolator, Si8663AB-B-IS1
Isolator, Si8663BB-B-IS1
Isolator,digital,150 Mbps,1kV,QSOP16
Isolator,digital,150 Mbps,1kV,SOIC16N
Isolator,digital,150 Mbps,2.5kV,SOIC16W
Isolator,digital,150 Mbps,2.5kVrms,SOIC8N
Isolator,digital,150 Mbps,3.7kV,SOIC16N
Isolator,digital,150 Mbps,3.7kV,SOIC8
Isolator,digital,150 Mbps,5kV,SOIC16W
Isolator,digital,1Mb ps,2.5kV,SOIC16W
Isolator,digital,1Mb ps,2.5kVrms,SOIC8N
Isolator,digital,Dua l,10kVrms,SOICW16
Isolator,digital,I2C ,1.7MHz,1kV,SOIC8N
Isolator,digital,I2C ,1.7MHz,3.7kV,SOIC8N
Isolator,digital,I2C ,1.7MHz,5kV,SOIC16W
Isolator,digital,Qua d,10kVrms,SOICW16
Low Power Quad Dig. Isolator 150M SOIC16
Low-Power Bidirect. I2C Isolator SOIC8
Low-Power Dual Digital Isolator 1M SOIC8
Low-Power Dual Digital Isolator SOIC8
MAX22518AWA+, Digital Isolator
Microchip KSZ8081RNACA
MICROELECTRONIC RELAYS
ON Semiconductor NCID9211R2
ON Semiconductor NCID9401R2
ON Semiconductor NCID9411
onsemi NCIV9401
Opto-input isolator,3.75kV,1Mbp s,SOIC8
Opto-input isolator,5kV,15Mbps, SOIC8
Quad Digital Isolator 25Mbps 16P SOIC
Quad Digital Isolator 5.7kV 3-1 SOIC16
Quad,4/0.25Mbps Dig Isolator ISO7240CF
ST Dual Channel Dogital Isolator STISO62
ST STISO620TR
Texas Instruments,ISO7421D ,IC,Isolator
Texas Instruments,ISO7640F MDW,Isolator
Texas Instruments,ISO7641F MDW,Isolator