IC MCU 8BIT 256KB FLASH 100TQFP Product overview: ATMEGA2560-16AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA2560-16AU can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 256KB (128K x 16) FLASH 100-TQFP (14x14)
Manufacturer: Microchip Technology
Win Source Part Number: 037052-ATMEGA2560-16
Packaging: Tray
Core Processor: AVR
Number of I/O: 86
Program Memory Size: 256KB (128K x 16)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 16x10b
Family Name: ATmega2560
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-TQFP (14x14)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 8K x 8
Alternative Parts (Cross-Reference): CY8C3446AXI-115; CY8C3246AXI-138T; CY8C3246AXI-138;
Introduction Date: December 14, 2004
ECCN: 5A992.c
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Clock & Timing, Embedded Design & Development, Imaging, Video & Vision, Industrial, Motor Drive & Control, Multimedia, Portable Devices, Sensing & Instrumentation, Wireless
IC MCU 8BIT 256KB FLASH 100TQFP
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 256KB (128K x 16) FLASH 100-TQFP (14x14)
IC MCU 8BIT 256KB FLASH 100TQFP
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 16MHZ, TQFP-100; Product Range:AVR ATmega Family ATmega256X Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:256KB; RAM Memory Size:8KB; No. of Pins:100Pins; MCU Case Style:TQFP RoHS Compliant: Yes
256KB 4.5V~5.5V AVR 8KB 16MHz FLASH 86 TQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS
IC MCU 8BIT 256KB FLASH 100TQFP
8-bit Microcontrollers - MCU 256kB Flash 4kB EEPROM 86 I/O Pins
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATMEGA2560-16AU | ATMEGA2560-16AU | ATMEGA2560-16AU-ND | 037052-ATMEGA2560-16AU | ATMEGA2560-16AU | ATMEGA2560-16AU | ATMEGA2560-16AU | 68T2776 | ATMEGA2560-16AU | ATMEGA2560-16AU | ATMEGA2560-16AU |
| Product Name | 8-bit 8BIT 256KB Embedded Microcontroller MCU | Microcontroller IC | Microcontrollers | Embedded - Embedded - Microcontrollers - ATMEGA2560-16AU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Atmega, 16Mhz, Tqfp-100; Product Range Microchip | Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |||
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||||
| RAM | 8 KB | 8 KB | 256 KB | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | |||
| ROM | 4 KB | 256 KB | 4 KB | ||||||||
| ROM Type | EEPROM; EEPROM | Flash | Flash; FLASH | Flash; FLASH | EEPROM; Flash | Flash; FLASH |