RS Components, Ltd. Datasheets for Filter Elements

Filter elements are used to remove impurities from liquids. They are used in water treatment systems and fluid processing applications.
Filter Elements: Learn more

Product Name Notes
Élément filtrant HP STAUFF 10µm ß>200
Élément filtrant HP STAUFF 3µm ß>200
Élt filtrant retour STAUFF 10µm ß>200
Élt filtrant retour STAUFF 20µm ß>200
10" 5 micron sediment/carbon cartridge
10" 5 micron water sediment cartridge
3Polypropylene filter cartridge,50micron
CalDensate 12 Mth Replacement Cartridge
Cartouche filtrante STAUFF 10µm ß>200
Cartouche filtrante STAUFF 10µm ß>2
Cartouche filtrante STAUFF 25µm ß>200
Cartouche filtrante STAUFF 25µm ß>2
Cartouche filtrante STAUFF 60µm ß>2
cartouche filtrante stauff
Filter Element for EPF2205QIBPMG121
Filter Element for EPF3205QIBPMG161
Filter Element for EPF32105QIBPMG161
Filter Element for EPF4205QIBPMG201
Filter Element for EPF51105QIBPMG241
Filter Element for MXA1210QBG2GG121
High flow 5 micron sediment cartridge
PAR-FIT filter element,116mm L x 10Q um
Polypropylene filter cartridge,100micron
Polypropylene filter cartridge,1micron
Polypropylene filter cartridge,20micron
Polypropylene filter cartridge,5micron
Pressure Element 20 l/min 10 micron
Pressure Element 250 l/min 10 micron
Pressure Element 30 l/min 10 micron
Pressure Element 315 l/min 10 micron
Pressure Element 315 l/min 20 micron
Pressure Element 35 l/min 10 micron
Pressure Element 35 l/min 20 micron
Pressure Element 401 l/min 20 micron
Pressure Element 42 l/min 20 micron
Pressure Element 58 l/min 10 micron
Repl element for 14P1 filter unit,10u
Repl element for 14P1 filter unit,3u
Repl element for 16P1 filter unit,10u
Repl element for 18P1 filter unit,10u
Repl element for 24P1 filter unit,10u
Repl element for 28P1 filter unit,10u
Repl element for filtration unit,10u
Repl element for filtration unit,3u
Repl element for in-line filter,125u
Replacement carbon block cartridge
Replacement cartridge for CalSlim C
Replacement element for 15CN1 filter,10u
Replacement membrane
Replacement post carbon cartridge
Replacement sediment cartridge
RS PRO CART-MAX-PL
Stauff SUS-050-G08-105-125- P-O
Stauff SUS-068-G16-140-125- P-O
Stauff SUS-102-G24-200-125- P-O
Stauff SUS-102-G32-260-125- P-O
Undersink carbon/resin water cartridge