Manufacturer: Atmel
Win Source Part Number: 1149411-ATMEGA32U4-M
Manufacturer Homepage: www.atmel.com
Alternative Parts (Cross-Reference): ATMEGA32U4-AU; ATmega32U4-16MU; ATMEGA32U4-MU;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Application Field: Used in Embedded Design & Development
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 44-VQFN (7x7)
IC MCU 8BIT 32KB FLASH 44VQFN Product overview: ATMEGA32U4-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA32U4-MU can be used for catalog matching and distributor lookup.
MCU 8-bit ATmega AVR RISC 32KB Flash
MCU 8-bit ATmega AVR RISC 32KB Flash
8-bit Microcontrollers - MCU AVR USB 32K FLASH INDUSTRIAL
IC MCU 8BIT 32KB FLASH 44VQFN
IC MCU 8BIT 32KB FLASH 44VQFN
32KB 2.5KB FLASH 26 2.7V~5.5V AVR 16MHz VQFN-44-EP(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS
IC MCU 8BIT 32KB FLASH 44VQFN
MCU, 8BIT, ATMEGA, 16MHZ, VQFN-44; Product Range:AVR ATmega Family ATmega32 Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:32KB; RAM Memory Size:2.5KB; No. of Pins:44Pins; MCU Case Style:VQFN; No. of I/O s:26I/O s; RoHS Compliant: Yes
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 44-VQFN (7x7)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1149411-ATMEGA32U4-MU | ATMEGA32U4-MU-ND | 685-ATMEGA32U4-MU | 1310290P | 1310290 | ATMEGA32U4-MU | ATMEGA32U4-MU | ATMEGA32U4-MU | ATMEGA32U4-MU | ATMEGA32U4-MU | 15AC6077 | ATMEGA32U4-MU |
| Product Name | Embedded - Embedded - Microcontrollers - ATMEGA32U4-MU | Microcontrollers | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) | Microcontrollers | Mcu, 8Bit, Atmega, 16Mhz, Vqfn-44; Product Range Microchip | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | ||
| Operating Range | Used in Embedded Design & Development | |||||||||||
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||||||
| Bits | Other; A/D 12x10b | Other; 10bit | ||||||||||
| RAM | 2.5 KB | 2.5 KB | 2.5 KB | 2.5 KB | 2.5 KB | 2.5 KB | 2.5 KB | 2.5 KB |