RS Components, Ltd. Datasheets for Flow Computers, Totalizers, and Indicators
Flow computers, totalizers, and rate indicators integrate the functions of flow and temperature measurement, computation, data acquisition, input / output (I/O) standardization, and closed loop control. They require external sensor inputs and may be used as local rate indicators.
Flow Computers, Totalizers, and Indicators: Learn more
| Product Name | Notes |
|---|---|
| Battery powered Flow Totalizer, 4 digit - Fluid Control Systems - Flow Sensors, Switches & Indicators Accessories | |
| Siemens MAG5000 and MAG6000 transmitters designed to work with Siemens MAG FM range of electromagnetic flow sensors. The MAG5000 has been designed to meet most general applications whilst users requiring... | |
| Siemens motion sensing controller and sensor combinations are used to detect changes in operation, such as motion an speed that could lead to costly malfunctions and failure. The MFA 4p... | |
| SITRANS CU 02 control module for use with Siemens AS100 acoustic flow detection sensors. These control modules can be mounted up to 500m from the sensor and each relay output... | |
| The LG01-2000A family of liquid flow switches from Sensirion are able to detect liquid flow by millilitres per minute (ml/min). It also provides bubble detection. When the flow rate is... | |
| The Pulsite Solo is a versatile digital rate and total flow indicator instrument that can be panel or surface mounted, depending on your requirements. The housing is constructed from a... | |
| This Flow sensor integrates a Georg Fischer Signet 9900 single channel transmitter with a paddle wheel flow sensor and tough PP field mount casing. The 9900 transmitter features a back... |