Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT90PWM2B-16SU AT90PWM2B-16SU

Description
Manufacturer: Microchip Technology Win Source Part Number: 079077-AT90PWM2B-16S U Packaging: Tube/Rail Core Processor: AVR Number of I/O: 19 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x10b; D/A 1x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 24-SOIC Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 079077-AT90PWM2B-16S U Packaging: Tube/Rail Core Processor: AVR Number of I/O: 19 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x10b; D/A 1x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 24-SOIC Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT90PWM2B-16SU - 079077-AT90PWM2B-16SU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT90PWM2B-16SU
079077-AT90PWM2B-16SU
Embedded - Embedded - Microcontrollers - AT90PWM2B-16SU 079077-AT90PWM2B-16SU
Manufacturer: Microchip Technology Win Source Part Number: 079077-AT90PWM2B-16S U Packaging: Tube/Rail Core Processor: AVR Number of I/O: 19 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x10b; D/A 1x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 24-SOIC Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 079077-AT90PWM2B-16SU
Packaging: Tube/Rail
Core Processor: AVR
Number of I/O: 19
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 8x10b; D/A 1x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 24-SOIC
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - AT90PWM2B-16SU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT90PWM2B-16SU-ND
Microcontrollers AT90PWM2B-16SU-ND
AVR AVR® 90PWM Lighting Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 24-SOIC

AVR AVR® 90PWM Lighting Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 24-SOIC

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-AT90PWM2B-16SU
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-AT90PWM2B-16SU
IC MCU 8BIT 8KB FLASH 24SOIC Product overview: AT90PWM2B-16SU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90PWM2B-16SU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 24SOIC Product overview: AT90PWM2B-16SU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90PWM2B-16SU can be used for catalog matching and distributor lookup.

Supplier's Site
 - AT90PWM2B-16SU - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 8-Bit, FLASH, 16MHz, CMOS, PDSO32

RISC Microcontroller, 8-Bit, FLASH, 16MHz, CMOS, PDSO32

Supplier's Site Datasheet
Microcontrollers - AT90PWM2B-16SU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT90PWM2B-16SU
Microcontrollers AT90PWM2B-16SU
AVR AVR® 90PWM Lighting Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 24-SOIC

AVR AVR® 90PWM Lighting Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 24-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT90PWM2B-16SU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT90PWM2B-16SU
Integrated Circuits (ICs) - Embedded - Microcontrollers AT90PWM2B-16SU
IC MCU 8BIT 8KB FLASH 24SOIC

IC MCU 8BIT 8KB FLASH 24SOIC

Supplier's Site
Embedded - Microcontrollers - AT90PWM2B-16SU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT90PWM2B-16SU
Embedded - Microcontrollers AT90PWM2B-16SU
IC MCU 8BIT 8KB FLASH 24SOIC

IC MCU 8BIT 8KB FLASH 24SOIC

Supplier's Site Datasheet
Microcontrollers - AT90PWM2B-16SU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT90PWM2B-16SU
Microcontrollers AT90PWM2B-16SU
IC MCU 8BIT 8KB FLASH 24SOIC

IC MCU 8BIT 8KB FLASH 24SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT90PWM2B-16SU
8-bit Microcontrollers - MCU AT90PWM2B-16SU
8-bit Microcontrollers - MCU AVR 8K FLASH 3PSC BALLAST 16 MHz

8-bit Microcontrollers - MCU AVR 8K FLASH 3PSC BALLAST 16 MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 079077-AT90PWM2B-16SU AT90PWM2B-16SU-ND 685-AT90PWM2B-16SU AT90PWM2B-16SU AT90PWM2B-16SU AT90PWM2B-16SU AT90PWM2B-16SU AT90PWM2B-16SU AT90PWM2B-16SU
Product Name Embedded - Embedded - Microcontrollers - AT90PWM2B-16SU Microcontrollers 8-bit 8BIT 8KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Active Active Active Active
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 8 KB 0.5120 KB 0.5120 KB 0.5120 KB 512 KB 0.5120 KB
ROM 512 KB 8 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers
Embedded - Microcontrollers - ACE1501EMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details