IC MCU 8BIT 256KB FLASH 100CBGA Product overview: ATMEGA2560V-8CU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA2560V-8CU can be used for catalog matching and distributor lookup.
Manufacturer: Atmel
Win Source Part Number: 1149371-ATMEGA2560V-
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 256KB (128K x 16) FLASH 100-CBGA (9x9)
IC MCU 8BIT 256KB FLASH 100CBGA
IC MCU 8BIT 256KB FLASH 100CBGA
8-bit Microcontrollers - MCU AVR 256K FLASH 8K SRAM 4KB EE-8 MHZ
IC MCU 8BIT 256KB FLASH 100CBGA
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 256KB (128K x 16) FLASH 100-VFBGA (7x7)
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 256KB (128K x 16) FLASH 100-CBGA (9x9)
MCU, 8BIT, AVR, 8MHZ, CBGA-100; Product Range:AVR ATmega Family ATmega256X Series Microcontrollers; CPU Speed:8MHz; Program Memory Size:256KB; RAM Memory Size:8KB; No. of Pins:100Pins; MCU Case Style:CBGA; No. of I/O s:86I/O s; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATMEGA2560V-8CU | 1149371-ATMEGA2560V-8CU | ATMEGA2560V-8CU-ND | ATMEGA2560V-8CU | ATMEGA2560V-8CU | ATMEGA2560V-8CU | ATMEGA2560V-8CU | ATMEGA2560V-8CU | ATMEGA2560V-8CU | 44AC2196 |
| Product Name | 8-bit 8BIT 256KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ATMEGA2560V-8CU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Mcu, 8Bit, Avr, 8Mhz, Cbga-100; Product Range Microchip |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | ||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | |||
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 to 1.8 volts | ||||||
| Package Type | Other; Tray | Other; 100-TFBGA | Other; 100-TFBGA | BGA; Other; 100-VFBGA | BGA; Other; 100-TFBGA | Other; CBGA | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |