Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT90USB162-16MU AT90USB162-16MU

Description
Manufacturer: Microchip Technology Win Source Part Number: 010346-AT90USB162-16 MU Packaging: Tray Core Processor: AVR Number of I/O: 22 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-VQFN (5x5) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 010346-AT90USB162-16 MU Packaging: Tray Core Processor: AVR Number of I/O: 22 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-VQFN (5x5) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT90USB162-16MU - 010346-AT90USB162-16MU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT90USB162-16MU
010346-AT90USB162-16MU
Embedded - Embedded - Microcontrollers - AT90USB162-16MU 010346-AT90USB162-16MU
Manufacturer: Microchip Technology Win Source Part Number: 010346-AT90USB162-16 MU Packaging: Tray Core Processor: AVR Number of I/O: 22 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-VQFN (5x5) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 010346-AT90USB162-16MU
Packaging: Tray
Core Processor: AVR
Number of I/O: 22
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT90USB162-16MU - 1010621-AT90USB162-16MU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT90USB162-16MU
1010621-AT90USB162-16MU
Embedded - Embedded - Microcontrollers - AT90USB162-16MU 1010621-AT90USB162-16MU
Manufacturer: Microchip Technology Win Source Part Number: 1010621-AT90USB162-1 6MU Packaging: Tray Core Processor: AVR Number of I/O: 22 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-VQFN (5x5) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1010621-AT90USB162-16MU
Packaging: Tray
Core Processor: AVR
Number of I/O: 22
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Microcontrollers - AT90USB162-16MU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT90USB162-16MU-ND
Microcontrollers AT90USB162-16MU-ND
AVR AVR® 90USB Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-VQFN (5x5)

AVR AVR® 90USB Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-AT90USB162-16MU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-AT90USB162-16MU
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-AT90USB162-16MU
IC MCU 8BIT 16KB FLASH 32VQFN Product overview: AT90USB162-16MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90USB162-16MU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 32VQFN Product overview: AT90USB162-16MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90USB162-16MU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT90USB162-16MU
8-bit Microcontrollers - MCU AT90USB162-16MU
8-bit Microcontrollers - MCU AVR USB 16K FLASH

8-bit Microcontrollers - MCU AVR USB 16K FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT90USB162-16MU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT90USB162-16MU
Integrated Circuits (ICs) - Embedded - Microcontrollers AT90USB162-16MU
IC MCU 8BIT 16KB FLASH 32VQFN

IC MCU 8BIT 16KB FLASH 32VQFN

Supplier's Site
Embedded - Microcontrollers - AT90USB162-16MU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT90USB162-16MU
Embedded - Microcontrollers AT90USB162-16MU
IC MCU 8BIT 16KB FLASH 32VQFN

IC MCU 8BIT 16KB FLASH 32VQFN

Supplier's Site Datasheet
Microcontrollers - AT90USB162-16MU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT90USB162-16MU
Microcontrollers AT90USB162-16MU
IC MCU 8BIT 16KB FLASH 32VQFN

IC MCU 8BIT 16KB FLASH 32VQFN

Supplier's Site Datasheet
Mcu, 8 Bit, Avr, 16Mhz, Qfn-32; Product Range Microchip - 68T5090 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8 Bit, Avr, 16Mhz, Qfn-32; Product Range Microchip
68T5090
Mcu, 8 Bit, Avr, 16Mhz, Qfn-32; Product Range Microchip 68T5090
MCU, 8 BIT, AVR, 16MHZ, QFN-32; Product Range:8051 Family AT90USB Series Microcontrollers; Operating Frequency Max:16MHz; Program Memory Size:16KB; No. of Pins:32Pins; IC Case / Package:QFN; No. of I/O s:22I/O s; Qualification:- RoHS Compliant: Yes

MCU, 8 BIT, AVR, 16MHZ, QFN-32; Product Range:8051 Family AT90USB Series Microcontrollers; Operating Frequency Max:16MHz; Program Memory Size:16KB; No. of Pins:32Pins; IC Case / Package:QFN; No. of I/O s:22I/O s; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - AT90USB162-16MU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT90USB162-16MU
Microcontrollers AT90USB162-16MU
AVR AVR® 90USB Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-VQFN (5x5)

AVR AVR® 90USB Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 010346-AT90USB162-16MU AT90USB162-16MU-ND 685-AT90USB162-16MU AT90USB162-16MU AT90USB162-16MU AT90USB162-16MU AT90USB162-16MU 68T5090 AT90USB162-16MU
Product Name Embedded - Embedded - Microcontrollers - AT90USB162-16MU Microcontrollers 8-bit 8BIT 16KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Mcu, 8 Bit, Avr, 16Mhz, Qfn-32; Product Range Microchip Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 16 KB 0.5120 KB 0.5120 KB 512 KB 0.5120 KB 0.5120 KB
ROM 512 KB 16 KB 0.5120 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC841BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded Microcontroller MCU - 685-A2C00050942 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers