RS Components, Ltd. Datasheets for Pendant Stations
Pendant stations are sophisticated, handheld terminals that are used to control robot or machine movements from point to point, within a determined space. They consist of a hanging control console furnished with joysticks, push-buttons or rotary cam switches.
Pendant Stations: Learn more
| Product Name | Notes |
|---|---|
| Designed to meet the latest standard for emergency stop equipment, EN418 and is suitable for Zone 1 & 2 environments. Can be installed along or around awkward machinery such as... | |
| Designed to offer grabwire switch protection for personnel working in close proximity to conveyors or rotating and moving machines in various environments. Typical applications: - conveyors, assembly lines, transfer lines,... | |
| Designed to offer grabwire switch protection for personnel working in close proximity to conveyors or rotating and moving machines. Typical applications:- conveyors, assembly lines, transfer lines, packaging machinery, process equipment. | |
| Even under extreme conditions, such as major temperature fluctuations, the SRM rope pull switch continues to work reliably. Rope pull switch manufactured in accordance with DIN EN 60947-5-5 and DIN... | |
| GRAB WIRE SAFETY SWITCH XY2CEA296 - Machine Guarding & Safety - Grab Wire Switches | |
| Maximum rope span 30m. Switch lock-out on rope pulled and slack. Industry standard fixing centres to DIN/EN 50041. Can be installed along or around awkward machinery such as conveyers to... | |
| Maximum system length: 75 m. Switch function: 2 NC + 2 NO (standard). Built-in reset button. Cable pull eyelet, low cost. Visualisation of correct cable tension. Meets EN418 and IEC947-5-5. | |
| Telemecanique XY2CE EX ATEX emergency stop rope pull switches are designed to reduce the risk of injury to persons and damage either to machines or work in progress. They can... | |
| Telemecanique XY2CED emergency stop dual rope pull switches are designed to reduce the risk of injury to persons and damage either to machines or work in progress. These dual rope... | |
| The 1CPS cable pull safety switch series is intended for applications such as conveyor runs within a defined system zone with a cable run of up to 76 meters. This... | |
| The 2CPS cable pull safety switch range is suitable for covering long distances by allowing the user to run a cable in opposite directions from the unit. Each cable can... | |
| The 3SE7 series of grab wire switches (trip wire switches, cable operated switches) are used for monitoring or for EMERGENCY STOP devices on particularly dangerous system sections. As the effective... | |
| The CLSX series cable pull limit switch series has been specifically designed to offer emergency stop protection in hazardous atmospheres. Should an internal explosion occur the CLSX series has the... | |
| The ER series of safety rope pull switches from Omron are designed to be tough and durable for even the most demanding applications. With long coverage spans, rope pull switches... | |
| The Guardian Line GLM from IDEM are safety rope pull switches with a compact yet robust yellow diecast housing that protect short conveyor lengths of upto 50m and offer a... | |
| The Guardian Line GLM-SS from IDEM is a compact and robust mini safety rope pull switch. It is designed to protect a 30 m conveyor using just a single switch... | |
| The Guardian Line GLS from IDEM are safety rope pull switches with a robust yellow diecast housing that provide a general purpose safety solution and offer a choice of fittings... | |
| The Guardian Line GLS-Ex and GLS-SS-Ex from IDEM are safety rope pull switches with ATEX EExd IIC T6 certified explosion proof contact blocks that conform to European harmonized standard EN60079-0... | |
| The Guardian Line GLS-SS from IDEM are safety rope pull switches with a stainless steel 316 housing able to withstand the tough environments found in the Food and Pharmaceutical industries. | |
| The Lifeline 4 rope pull switch can be installed along or around awkward machinery such as conveyors and provide a constant emergency stop access. It is made from stainless steel... | |
| The Lifeline 4 rope pull switch, also known as a cable pull switch or grab wire switch, can be installed along or around awkward machinery such as conveyors and provides... | |
| The momentary CLS series pull limit switches have been specifically designed for signalling applications and are not to be used as emergency stop devices. When the operator pulls and holds... | |
| The Preventa XY2CJ emergency stop rope pull switches from Telemecanique are designed to prevent injury to people or damage to machinery when a normal emergency stop function is not available. | |
| The PSENrope from Pilz is a manually operated rope pull switch used to safely shut down functional processes that extend over a wide area, such as conveyors. It provides maximum... | |
| The RP series of rope pull switches are robustly built with a premium finish and are designed to be used in a wide variety of installations Various spans available ranging... | |
| The XY2-CH emergncy stop rope pull switch (also known as a grab wire switch) is ideal for applications such as conveyor systems, packaging, textiles, transfer machines, presses, woodworking equipment, paint... | |
| Thermoplastic enclosure. One-side operation / wire up to 10 m long. Release push button. Position indicator. Large wiring compartment. Twisting of towing eye not possible. Wire pull and breakage detection. | |
| These emergency stop trip wire switches are designed to reduce the risk of injury to persons and damage either to machines or work in progress. They can be tripped by... |