Microchip Technology, Inc. Microcontrollers AT91SAM7S256D-AU

Description
MCU 32-bit SAM7S ARM7TDMI RISC 256KB
Request a Quote Datasheet
Description
MCU 32-bit SAM7S ARM7TDMI RISC 256KB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 1278171 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1278171
Microcontrollers 1278171
MCU 32-bit SAM7S ARM7TDMI RISC 256KB

MCU 32-bit SAM7S ARM7TDMI RISC 256KB

Supplier's Site
Microcontrollers - 1278171P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1278171P
Microcontrollers 1278171P
MCU 32-bit SAM7S ARM7TDMI RISC 256KB

MCU 32-bit SAM7S ARM7TDMI RISC 256KB

Supplier's Site
256KB Embedded Microcontroller MCU - 685-AT91SAM7S256D-AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
256KB Embedded Microcontroller MCU
685-AT91SAM7S256D-AU
256KB Embedded Microcontroller MCU 685-AT91SAM7S256D-AU
IC MCU 16/32B 256KB FLASH 64LQFP Product overview: AT91SAM7S256D-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7S256D-AU can be used for catalog matching and distributor lookup.

IC MCU 16/32B 256KB FLASH 64LQFP Product overview: AT91SAM7S256D-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7S256D-AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - AT91SAM7S256D-AU - 086868-AT91SAM7S256D-AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT91SAM7S256D-AU
086868-AT91SAM7S256D-AU
Embedded - Embedded - Microcontrollers - AT91SAM7S256D-AU 086868-AT91SAM7S256D-AU
Manufacturer: Microchip Technology Win Source Part Number: 086868-AT91SAM7S256D -AU Packaging: Tray Core Processor: ARM7 Number of I/O: 32 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Family Name: AT91SAM7S256 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 55MHz Supply Voltage - Operating: 1.65 V to 1.95 V Part Core Size: 16/32-Bit Data RAM Size: 64K x 8 Alternative Parts (Cross-Reference): STM32F103R6T6TR; STR755FR2T6; STM32F102RBT6xxx; ECCN: 3A991.a.2 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 086868-AT91SAM7S256D-AU
Packaging: Tray
Core Processor: ARM7
Number of I/O: 32
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Family Name: AT91SAM7S256
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LQFP (10x10)
Speed(Frequency): 55MHz
Supply Voltage - Operating: 1.65 V to 1.95 V
Part Core Size: 16/32-Bit
Data RAM Size: 64K x 8
Alternative Parts (Cross-Reference): STM32F103R6T6TR; STR755FR2T6; STM32F102RBT6xxx;
ECCN: 3A991.a.2
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - AT91SAM7S256D-AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT91SAM7S256D-AU-ND
Microcontrollers AT91SAM7S256D-AU-ND
ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
AT91SAM7S256D-AU
ARM Microcontrollers - MCU AT91SAM7S256D-AU
ARM Microcontrollers - MCU 256K Flash SRAM 64K ARM based MCU

ARM Microcontrollers - MCU 256K Flash SRAM 64K ARM based MCU

Buy Now Datasheet
Mcu, 32Bit, Arm7, 55Mhz, Lqfp-64; Product Range Microchip - 53W6629 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Arm7, 55Mhz, Lqfp-64; Product Range Microchip
53W6629
Mcu, 32Bit, Arm7, 55Mhz, Lqfp-64; Product Range Microchip 53W6629
MCU, 32BIT, ARM7, 55MHZ, LQFP-64; Product Range:SAM32 Family AT91SAM7S Series Microcontrollers; Device Core:ARM7TDMI; Data Bus Width:32bit; Operating Frequency Max:55MHz; Program Memory Size:256KB; No. of Pins:64Pins RoHS Compliant: Yes

MCU, 32BIT, ARM7, 55MHZ, LQFP-64; Product Range:SAM32 Family AT91SAM7S Series Microcontrollers; Device Core:ARM7TDMI; Data Bus Width:32bit; Operating Frequency Max:55MHz; Program Memory Size:256KB; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - AT91SAM7S256D-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT91SAM7S256D-AU
Microcontrollers AT91SAM7S256D-AU
ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT91SAM7S256D-AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT91SAM7S256D-AU
Integrated Circuits (ICs) - Embedded - Microcontrollers AT91SAM7S256D-AU
IC MCU 16/32B 256KB FLASH 64LQFP

IC MCU 16/32B 256KB FLASH 64LQFP

Supplier's Site
Microcontrollers - AT91SAM7S256D-AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT91SAM7S256D-AU
Microcontrollers AT91SAM7S256D-AU
IC MCU 16/32B 256KB FLASH 64LQFP

IC MCU 16/32B 256KB FLASH 64LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - AT91SAM7S256D-AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT91SAM7S256D-AU
Embedded - Microcontrollers AT91SAM7S256D-AU
IC MCU 16/32B 256KB FLASH 64LQFP

IC MCU 16/32B 256KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1278171 1278171P 685-AT91SAM7S256D-AU 086868-AT91SAM7S256D-AU AT91SAM7S256D-AU-ND AT91SAM7S256D-AU 53W6629 AT91SAM7S256D-AU AT91SAM7S256D-AU AT91SAM7S256D-AU AT91SAM7S256D-AU
Product Name Microcontrollers Microcontrollers 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - AT91SAM7S256D-AU Microcontrollers ARM Microcontrollers - MCU Mcu, 32Bit, Arm7, 55Mhz, Lqfp-64; Product Range Microchip Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit; 32bit 32 Bit; 32bit 32 Bit 16 Bit; 32 Bit 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit
RAM 64 KB 64 KB 256 KB 64 KB 64 KB 64 KB 64 KB
ROM 256 KB 256 KB 256 KB
Package Type QFP; Other; Lqfp QFP; Other; LQFP Other; Tray QFP; Other; 64-LQFP (10x10) LFQP; Other; 64-LQFP QFP; Other; 64-LQFP Other; 64-LQFP QFP; Other; 64-LQFP
Pin Count 64 64 64 64 64
Unlock Full Specs
to access all available technical data

Similar Products

 - C161SL25MAABXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
6 suppliers
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details