Microchip Technology, Inc. Microcontrollers AT89C51RC-24PU

Description
Microcontroller, 8-Bit, FLASH, 8051 CPU, 24MHz, CMOS, PDIP40
Request a Quote Datasheet
Description
Microcontroller, 8-Bit, FLASH, 8051 CPU, 24MHz, CMOS, PDIP40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AT89C51RC-24PU - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, 8051 CPU, 24MHz, CMOS, PDIP40

Microcontroller, 8-Bit, FLASH, 8051 CPU, 24MHz, CMOS, PDIP40

Supplier's Site Datasheet
Microcontrollers - AT89C51RC-24PU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89C51RC-24PU-ND
Microcontrollers AT89C51RC-24PU-ND
8051 89C Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH 40-PDIL

8051 89C Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH 40-PDIL

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT89C51RC-24PU - 088278-AT89C51RC-24PU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89C51RC-24PU
088278-AT89C51RC-24PU
Embedded - Embedded - Microcontrollers - AT89C51RC-24PU 088278-AT89C51RC-24PU
Manufacturer: Microchip Technology Win Source Part Number: 088278-AT89C51RC-24P U Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 32 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Family Name: AT89C51 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 40-PDIL Speed(Frequency): 24MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Alternative Parts (Cross-Reference): P89C51RC2BN/01,112; P89C51RC2BN/01; P89C51RC2HBP; Introduction Date: May 02, 1997 ECCN: 3A991.a.2 Country of Origin: Taiwan Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 088278-AT89C51RC-24PU
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 32
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Family Name: AT89C51
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 40-PDIL
Speed(Frequency): 24MHz
Supply Voltage - Operating: 4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Alternative Parts (Cross-Reference): P89C51RC2BN/01,112; P89C51RC2BN/01; P89C51RC2HBP;
Introduction Date: May 02, 1997
ECCN: 3A991.a.2
Country of Origin: Taiwan
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-AT89C51RC-24PU
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-AT89C51RC-24PU
IC MCU 8BIT 32KB FLASH 40PDIL Product overview: AT89C51RC-24PU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51RC-24PU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 40PDIL Product overview: AT89C51RC-24PU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51RC-24PU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 1276626 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1276626
Microcontrollers 1276626
Microchip AT89C51RC-24PU Microcontroller

Microchip AT89C51RC-24PU Microcontroller

Supplier's Site
Microcontrollers - 1276626P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1276626P
Microcontrollers 1276626P
Microchip AT89C51RC-24PU Microcontroller

Microchip AT89C51RC-24PU Microcontroller

Supplier's Site
Embedded - Microcontrollers - AT89C51RC-24PU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89C51RC-24PU
Embedded - Microcontrollers AT89C51RC-24PU
IC MCU 8BIT 32KB FLASH 40PDIL

IC MCU 8BIT 32KB FLASH 40PDIL

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, 8051, 24Mhz, Dip-40; Product Range Microchip - 68T4926 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, 8051, 24Mhz, Dip-40; Product Range Microchip
68T4926
Microcontroller Mcu, 8 Bit, 8051, 24Mhz, Dip-40; Product Range Microchip 68T4926
MICROCONTROLLER MCU, 8 BIT, 8051, 24MHZ, DIP-40; Product Range:8051 Family AT89C51 Series Microcontrollers; CPU Speed:24MHz; Program Memory Size:32KB; RAM Memory Size:500Byte; No. of Pins:40Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, 8051, 24MHZ, DIP-40; Product Range:8051 Family AT89C51 Series Microcontrollers; CPU Speed:24MHz; Program Memory Size:32KB; RAM Memory Size:500Byte; No. of Pins:40Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Mcu, 8Bit, 24Mhz, Dip-40; Product Range Microchip - 07AH6456 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 24Mhz, Dip-40; Product Range Microchip
07AH6456
Mcu, 8Bit, 24Mhz, Dip-40; Product Range Microchip 07AH6456
MCU, 8BIT, 24MHZ, DIP-40; Product Range:8051 Family AT89C51 Series Microcontrollers; CPU Speed:24MHz; Program Memory Size:32KB; RAM Memory Size:512Byte; No. of Pins:40Pins; MCU Case Style:DIP; No. of I/O s:32I/O s; Embedded InterfaceRoHS Compliant: Yes

MCU, 8BIT, 24MHZ, DIP-40; Product Range:8051 Family AT89C51 Series Microcontrollers; CPU Speed:24MHz; Program Memory Size:32KB; RAM Memory Size:512Byte; No. of Pins:40Pins; MCU Case Style:DIP; No. of I/O s:32I/O s; Embedded InterfaceRoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89C51RC-24PU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89C51RC-24PU
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89C51RC-24PU
IC MCU 8BIT 32KB FLASH 40PDIL

IC MCU 8BIT 32KB FLASH 40PDIL

Supplier's Site
Microcontrollers - AT89C51RC-24PU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT89C51RC-24PU
Microcontrollers AT89C51RC-24PU
IC MCU 8BIT 32KB FLASH 40PDIL

IC MCU 8BIT 32KB FLASH 40PDIL

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89C51RC-24PU
8-bit Microcontrollers - MCU AT89C51RC-24PU
8-bit Microcontrollers - MCU 32K FLASH 4.0 TO 5.5V

8-bit Microcontrollers - MCU 32K FLASH 4.0 TO 5.5V

Buy Now Datasheet
Microcontrollers - AT89C51RC-24PU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C51RC-24PU
Microcontrollers AT89C51RC-24PU
8051 89C Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH 40-PDIL

8051 89C Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH 40-PDIL

Buy Now Datasheet
Microcontrollers - AT89C51RC-24PU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C51RC-24PU
Microcontrollers AT89C51RC-24PU
8051 89C Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH 40-PDIL

8051 89C Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH 40-PDIL

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT89C51RC-24PU AT89C51RC-24PU-ND 088278-AT89C51RC-24PU 685-AT89C51RC-24PU 1276626 AT89C51RC-24PU 68T4926 07AH6456 AT89C51RC-24PU AT89C51RC-24PU AT89C51RC-24PU AT89C51RC-24PU
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - AT89C51RC-24PU 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, 8051, 24Mhz, Dip-40; Product Range Microchip Mcu, 8Bit, 24Mhz, Dip-40; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active Active
ROM Type Flash Flash Flash; FLASH Flash; FLASH
Package Type CDIP; Other; DIP40 CDIP; Other; "40-DIP (0.600"", 15.24mm)" Other; 40-PDIL Other; Tube CDIP; PDIP; Other; PDIP CDIP; Other; DIP CDIP; Other; DIP CDIP; Other; 40-DIP (0.600", 15.24mm) CDIP; Other; 40-DIP (0.600\", 15.24mm)
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C00568200 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Discontinued at Digi-Key
View Details
2 suppliers
Embedded - Microcontrollers - ADUC842BCPZ32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details