RS Components, Ltd. Datasheets for Reed Relays
Reed relays are electrically-operated switching devices that consist of two thin, magnetic strips (reeds) encapsulated in a glass envelope. They are used to switch industrial components such as solenoids, contactors and starter motors.
Reed Relays: Learn more
| Product Name | Notes |
|---|---|
| 5Vdc 0.5A reed relay | |
| BE series SPNO reed relay,1A 12Vdc coil | |
| BE series SPNO reed relay,1A 24Vdc coil | |
| BE series SPNO reed relay,1A 5Vdc coil | |
| D series formA hi-voltage reed relay,12V | |
| D series formA hi-voltage reed relay,24V | |
| DPCO SIL reed relay,0.25A 12Vdc coil | |
| DPCO SIL reed relay,0.25A 24Vdc coil | |
| DPCO SIL reed relay,0.25A 5Vdc coil | |
| H series SPNO reed relay,3A 12Vdc coil | |
| H series SPNO reed relay,3A 24Vdc coil | |
| H/V reed relay with lead, 15kV, 24Vdc | |
| HE3621A0500 REED RELAY | |
| HE3621A0510 REED RELAY | |
| High voltage SPNC pcb reed relay, 24Vdc | |
| High voltage SPNC pcb reed relay, 5Vdc | |
| High voltage SPNO pcb reed relay, 12Vdc | |
| High voltage SPNO pcb reed relay, 24Vdc | |
| High voltage SPNO pcb reed relay, 5Vdc | |
| PCB H/V reed relay, 15kV, 24Vdc coil | |
| PCB H/V reed relay, 3kV, 24Vdc coil | |
| PCB H/V reed relay, 5kV, 24Vdc coil | |
| REED RELAY 1A/12v | |
| Reed Relay, 24V dc Coil, 1kV switch | |
| Reed Relay, 24V SPNO Tungsten, Fly Lead | |
| Reed Relay, 5V, SPNO Tungsten, Fly Lead | |
| Reed Relays DIP 5/6VDC DPST-NO | |
| Reed Relays V23100V4005A RELAY LOW SIGNA | |
| Reed sensor 1 Make Contact (NO) 200VDC 0 | |
| Relay 5kV 24V SPNO Tungsten - PCB -HR | |
| RELAY DIP 12V 7MM | |
| RELAY DIP 24V 7MM | |
| RELAY DIP 5V 5MM | |
| RELAY DIP | |
| Relay reed 7KV 200W 12V SPNO Tungsten | |
| RELAY REED 7MM | |
| Relay reed axial 12V 50W 0.5kV Isolate | |
| Relay reed high voltage 12V 4kV Isolate | |
| Relay reed high voltage 24V 4kV Isolate | |
| Screened SPNO reed relay,1A 12Vdc coil | |
| Screened SPNO reed relay,1A 24Vdc coil | |
| Screened SPNO reed relay,1A 48Vdc coil | |
| Screened SPNO reed relay,1A 5Vdc coil | |
| SMT SPST micro reed relay 3Vdc 1A | |
| SMT SPST micro reed relay 5Vdc 1A | |
| SPCO reed relay,0.25A 5Vdc coil | |
| SPNO micro sil reed relay, 12Vdc w/diode | |
| SPNO micro sil reed relay, 12Vdc | |
| SPNO micro sil reed relay, 5Vdc | |
| SPNO pcb mount reed relay, 12Vdc | |
| SPNO pcb mount reed relay, 24Vdc | |
| SPNO reed relay,0.5A 12Vdc coil | |
| SPNO reed relay,0.5A 24Vdc coil | |
| SPNO reed relay,0.5A 5Vdc coil BP | |
| SPNO reed relay,0.5A 5Vdc coil | |
| SPNO reed relay,1A 12Vdc coil | |
| SPNO reed relay,1A 24Vdc coil | |
| SPNO reed relay,1A 5Vdc coil BP | |
| SPNO reed relay,1A 5Vdc coil | |
| SPNO SIL reed relay,1A 12Vdc coil | |
| SPNO SIL reed relay,1A 5Vdc coil | |
| SPST n/c 5kV Isolation 24V Coil UL | |
| SPST n/o 5kV Isolation 24V Coil (Panel m | |
| SPST n/o 7.5kV Isolation 24V Coil (Panel | |
| SPST n/o 7.5kV Isolation 24V Coil (Spade | |
| SPST N/O Reed Relay 3V Coil, UL | |
| SPST N/O Reed Relay, 12V Coil UL | |
| SPST N/O Reed Relay, 24V Coil UL | |
| SPST N/O Reed Relay, 5V Coil UL | |
| SPST NC Reed Relay 12V Coil, UL Approved | |
| SPST NC Reed Relay 24V, UL, Flying Lead | |
| SPST NO Reed Relay 12V Coil, UL Approved | |
| SPST NO Reed Relay 1kV Isolation 12V, UL | |
| SPST NO Reed Relay 24V, UL, Flying Lead | |
| V23100V4005A10,DLR-R ELAY,5VDC, | |
| V23100V4012A,DLR-REL AY,12VDC,1 | |
| V23100V4015A10,DLR-R ELAY,15VDC | |
| V23100V4305B10,DLR-R ELAY,5VDC, | |
| V23100V4305C11,DLR-R ELAY,5VDC, | |
| V23100V4324C,DLR-REL AY,24VDC,1 |