RS Components, Ltd. Datasheets for Strip Heaters
Strip heaters are clamped onto objects and used to heat a variety of different materials. Strip heaters can also be used to heat air or objects radiantly.
Strip Heaters: Learn more
| Product Name | Notes |
|---|---|
| 110V 10W/m FBT heater tape 20m kit | |
| 110V 20W/m FBT heater tape 20m kit | |
| 110V 20W/m FBT heater tape 50m kit | |
| 110V 30W/m ATEX heating tape 20m kit | |
| 110V 40W/m constant watt heater tape-20m | |
| 110V 40W/m constant watt heater tape-50m | |
| 240V 10w/m FBT heater tape 30m kit | |
| 240V 30w/m 20m heater tape kit | |
| 240V 30w/m 50m heater tape kit | |
| 240V 40w/m 100m heater tape kit | |
| 240V 40w/m 20m heater tape kit | |
| 240V 40w/m 50m heater tape kit | |
| 240V ATEX heating tape 20w/m - 20m | |
| 240V self reg heater tape 10w/m@10C-100m | |
| 240V self reg heater tape 10w/m@10C-20m | |
| 240V self reg heater tape 20w/m@10C-100m | |
| 240V self reg heater tape 20w/m@10C-20m | |
| 240V self reg heater tape 20w/m@10C-50m | |
| 30w/m 100m heater tape & termination kit | |
| Anti-condensation heating tape,3m | |
| Anti-condensation heating tape,6m | |
| ATEX Self Regulating Tape 20w/m - 240V | |
| Cable, heating tape 15W/m 12A - 100m | |
| Cable, heating tape 15W/m 12A - 50m | |
| Cable,heating tape,20m 15W/m 12A | |
| Frost Protection 10w/m Trace Heating Kit | |
| Frost Protection 20w/m Trace Heating Kit | |
| Hot Water Heating Tape 55degC - 20m | |
| Hot Water Heating Tape 65degC - 20m | |
| Parallel circuit heating tape 40w/m-100m | |
| Parallel circuit heating tape,20m 20w/m | |
| Parallel circuit heating tape,20m 40w/m | |
| Self Limiting Heat Tape 10w/m@10C - 100m | |
| Self Limiting Heat Tape 10w/m@10C - 20m | |
| Self Limiting Heat Tape 10w/m@10C - 50m | |
| Standard heater tape 100m 15W/m 110V | |
| Standard heater tape 20m 15W/m 110V |