IC MCU 8BIT 16KB FLASH 28DIP Product overview: ATMEGA168PA-PU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA168PA-PU can be used for catalog matching and distributor lookup.
Manufacturer: Atmel
Win Source Part Number: 1149347-ATMEGA168PA-
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Computers & Computer Peripherals
MCU 8Bit ATmega AVR 16KB Flash PDIP28 W
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 28-PDIP
8-bit Microcontrollers - MCU 16K Flsh 500B EEPROM 1K SRAM 23 IO Pins
IC MCU 8BIT 16KB FLASH 28DIP
IC MCU 8BIT 16KB FLASH 28DIP
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 28-PDIP
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 20MHZ, DIP-28; Product Range:AVR ATmega Family ATmega16X Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:28Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATMEGA168PA-PU | 1149347-ATMEGA168PA-PU | 1278268P | ATMEGA168PA-PU-ND | ATMEGA168PA-PU | ATMEGA168PA-PU | ATMEGA168PA-PU | ATMEGA168PA-PU | 68T2726 |
| Product Name | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ATMEGA168PA-PU | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontroller Mcu, 8 Bit, Atmega, 20Mhz, Dip-28; Product Range Microchip |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | ||||
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts | ||||||
| Serial Interface | I2C/SPI/TWI/USART | SPI; UART; USART |