RS Components, Ltd. Datasheets for Globe Valves

Globe valves are linear motion valves with rounded bodies, from which their name is derived.  They are widely used in industry to regulate fluid flow in both on/off and throttling service. 
Globe Valves: Learn more

Product Name Notes
Bronze Globe Valve GV32B 1 Inch BSP
Bronze Globe Valve GV32B 1/2 Inch BSP
Bronze Globe Valve GV32B 11/2 Inch BSP
Bronze Globe Valve GV32B 11/4 Inch BSP
Bronze Globe Valve GV32B 2 Inch BSP
Bronze Globe Valve GV32B 3/4 Inch BSP
Bronze globe valve,PN32,1.1/2in BSPT
Bronze globe valve,PN32,1/2in BSPT
Bronze globe valve,PN32,1in BSPT
Bronze globe valve,PN32,2in BSPT
Bronze globe valve,PN32,3/4in BSPT
S/steel AISI globe valve,1 1/2in BSP F-F
S/steel AISI globe valve,1 1/4in BSP F-F
S/steel AISI globe valve,1/2in BSP F-F
S/steel AISI globe valve,1in BSP F-F
S/steel AISI globe valve,2in BSP F-F
S/steel AISI globe valve,3/4in BSP F-F
S/steel AISI globe valve,3/8in BSP F-F
Schneider Electric MG350S-24M
Valve 3Way Thread V311T/32/16