Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT91SAM7S512B-AU AT91SAM7S512B-AU

Description
Manufacturer: Microchip Technology Win Source Part Number: 63114-AT91SAM7S512B- AU Packaging: Tray Core Processor: ARM7 Number of I/O: 32 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Family Name: AT91SAM7S512 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 55MHz Supply Voltage - Operating: 1.65 V to 1.95 V Part Core Size: 16/32-Bit Data RAM Size: 64K x 8 Alternative Parts (Cross-Reference): STR755FR2T6; STM32F102R8T6TR; STM32F103R6T7TR; Introduction Date: May 02, 1997 ECCN: 3A991.a.2 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 63114-AT91SAM7S512B- AU Packaging: Tray Core Processor: ARM7 Number of I/O: 32 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Family Name: AT91SAM7S512 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 55MHz Supply Voltage - Operating: 1.65 V to 1.95 V Part Core Size: 16/32-Bit Data RAM Size: 64K x 8 Alternative Parts (Cross-Reference): STR755FR2T6; STM32F102R8T6TR; STM32F103R6T7TR; Introduction Date: May 02, 1997 ECCN: 3A991.a.2 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT91SAM7S512B-AU - 63114-AT91SAM7S512B-AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT91SAM7S512B-AU
63114-AT91SAM7S512B-AU
Embedded - Embedded - Microcontrollers - AT91SAM7S512B-AU 63114-AT91SAM7S512B-AU
Manufacturer: Microchip Technology Win Source Part Number: 63114-AT91SAM7S512B- AU Packaging: Tray Core Processor: ARM7 Number of I/O: 32 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Family Name: AT91SAM7S512 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 55MHz Supply Voltage - Operating: 1.65 V to 1.95 V Part Core Size: 16/32-Bit Data RAM Size: 64K x 8 Alternative Parts (Cross-Reference): STR755FR2T6; STM32F102R8T6TR; STM32F103R6T7TR; Introduction Date: May 02, 1997 ECCN: 3A991.a.2 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 63114-AT91SAM7S512B-AU
Packaging: Tray
Core Processor: ARM7
Number of I/O: 32
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Family Name: AT91SAM7S512
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LQFP (10x10)
Speed(Frequency): 55MHz
Supply Voltage - Operating: 1.65 V to 1.95 V
Part Core Size: 16/32-Bit
Data RAM Size: 64K x 8
Alternative Parts (Cross-Reference): STR755FR2T6; STM32F102R8T6TR; STM32F103R6T7TR;
Introduction Date: May 02, 1997
ECCN: 3A991.a.2
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - AT91SAM7S512B-AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT91SAM7S512B-AU-ND
Microcontrollers AT91SAM7S512B-AU-ND
ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
512KB Embedded Microcontroller MCU - 685-AT91SAM7S512B-AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
512KB Embedded Microcontroller MCU
685-AT91SAM7S512B-AU
512KB Embedded Microcontroller MCU 685-AT91SAM7S512B-AU
IC MCU 16/32B 512KB FLASH 64LQFP Product overview: AT91SAM7S512B-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7S512B-AU can be used for catalog matching and distributor lookup.

IC MCU 16/32B 512KB FLASH 64LQFP Product overview: AT91SAM7S512B-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7S512B-AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT91SAM7S512B-AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT91SAM7S512B-AU
Microcontrollers AT91SAM7S512B-AU
IC MCU 16/32B 512KB FLASH 64LQFP

IC MCU 16/32B 512KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - AT91SAM7S512B-AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT91SAM7S512B-AU
Microcontrollers AT91SAM7S512B-AU
IC MCU 16/32B 512KB FLASH 64LQFP

IC MCU 16/32B 512KB FLASH 64LQFP

Supplier's Site Datasheet
Mcu, 32Bit, Arm7, 55Mhz, Lqfp-64; Product Range Microchip - 68T5161 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Arm7, 55Mhz, Lqfp-64; Product Range Microchip
68T5161
Mcu, 32Bit, Arm7, 55Mhz, Lqfp-64; Product Range Microchip 68T5161
MCU, 32BIT, ARM7, 55MHZ, LQFP-64; Product Range:SAM32 Family AT91SAM7S Series Microcontrollers; Device Core:ARM7TDMI; Data Bus Width:32bit; Operating Frequency Max:55MHz; Program Memory Size:512KB; No. of Pins:64Pins RoHS Compliant: Yes

MCU, 32BIT, ARM7, 55MHZ, LQFP-64; Product Range:SAM32 Family AT91SAM7S Series Microcontrollers; Device Core:ARM7TDMI; Data Bus Width:32bit; Operating Frequency Max:55MHz; Program Memory Size:512KB; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - AT91SAM7S512B-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT91SAM7S512B-AU
Microcontrollers AT91SAM7S512B-AU
ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - AT91SAM7S512B-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT91SAM7S512B-AU
Microcontrollers AT91SAM7S512B-AU
ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT91SAM7S512B-AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT91SAM7S512B-AU
Integrated Circuits (ICs) - Embedded - Microcontrollers AT91SAM7S512B-AU
IC MCU 16/32B 512KB FLASH 64LQFP

IC MCU 16/32B 512KB FLASH 64LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
AT91SAM7S512B-AU
ARM Microcontrollers - MCU AT91SAM7S512B-AU
ARM Microcontrollers - MCU GREEN IND TEMP MRL B

ARM Microcontrollers - MCU GREEN IND TEMP MRL B

Buy Now Datasheet
Embedded - Microcontrollers - AT91SAM7S512B-AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT91SAM7S512B-AU
Embedded - Microcontrollers AT91SAM7S512B-AU
IC MCU 16/32B 512KB FLASH 64LQFP

IC MCU 16/32B 512KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 63114-AT91SAM7S512B-AU AT91SAM7S512B-AU-ND 685-AT91SAM7S512B-AU AT91SAM7S512B-AU 68T5161 AT91SAM7S512B-AU AT91SAM7S512B-AU AT91SAM7S512B-AU AT91SAM7S512B-AU
Product Name Embedded - Embedded - Microcontrollers - AT91SAM7S512B-AU Microcontrollers 512KB Embedded Microcontroller MCU Microcontrollers Mcu, 32Bit, Arm7, 55Mhz, Lqfp-64; Product Range Microchip Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit
Life Cycle Stage Active Active Active
Clock Speed 55 MHz 55 MHz 55 MHz 55 MHz 55 MHz 55 MHz 55 MHz
RAM 512 KB 64 KB 64 KB 64 KB 64 KB 64 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CILMCAKXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
8 suppliers
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Embedded - Embedded - Microcontrollers - COP8SAB720N9B - 050422-COP8SAB720N9B - Win Source Electronics
Specs
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 10 MHz
View Details
2 suppliers