Microchip Technology, Inc. Microcontrollers ATMEGA16U2-AU

Description
MCU, AVR, 16K Flash, USB, TQFP32
Request a Quote Datasheet
Description
MCU, AVR, 16K Flash, USB, TQFP32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 1278282P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1278282P
Microcontrollers 1278282P
MCU, AVR, 16K Flash, USB, TQFP32

MCU, AVR, 16K Flash, USB, TQFP32

Supplier's Site
Microcontrollers - 1278282 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1278282
Microcontrollers 1278282
MCU, AVR, 16K Flash, USB, TQFP32

MCU, AVR, 16K Flash, USB, TQFP32

Supplier's Site
Microcontrollers - ATMEGA16U2-AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA16U2-AU-ND
Microcontrollers ATMEGA16U2-AU-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATMEGA16U2-AU - 63922-ATMEGA16U2-AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA16U2-AU
63922-ATMEGA16U2-AU
Embedded - Embedded - Microcontrollers - ATMEGA16U2-AU 63922-ATMEGA16U2-AU
Manufacturer: Microchip Technology Win Source Part Number: 63922-ATMEGA16U2-AU Packaging: Tray Core Processor: AVR Number of I/O: 22 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 Family Name: ATMEGA16U2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-TQFP (7x7) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Alternative Parts (Cross-Reference): ATmega16U2-MU; ATMEGA16U2-AUR; Introduction Date: July 07, 2009 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 63922-ATMEGA16U2-AU
Packaging: Tray
Core Processor: AVR
Number of I/O: 22
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Family Name: ATMEGA16U2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-TQFP (7x7)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Alternative Parts (Cross-Reference): ATmega16U2-MU; ATMEGA16U2-AUR;
Introduction Date: July 07, 2009
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-ATMEGA16U2-AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-ATMEGA16U2-AU
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-ATMEGA16U2-AU
IC MCU 8BIT 16KB FLASH 32TQFP Product overview: ATMEGA16U2-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA16U2-AU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 32TQFP Product overview: ATMEGA16U2-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA16U2-AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATMEGA16U2-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA16U2-AU
Microcontrollers ATMEGA16U2-AU
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
8-bit Microcontrollers - MCU - ATMEGA16U2-AU - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA16U2-AU
8-bit Microcontrollers - MCU ATMEGA16U2-AU
8-bit Microcontrollers - MCU AVR USB 8K FLASH AVR,USB16K FLASH

8-bit Microcontrollers - MCU AVR USB 8K FLASH AVR,USB16K FLASH

Buy Now Datasheet
Embedded - Microcontrollers - ATMEGA16U2-AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA16U2-AU
Embedded - Microcontrollers ATMEGA16U2-AU
IC MCU 8BIT 16KB FLASH 32TQFP

IC MCU 8BIT 16KB FLASH 32TQFP

Supplier's Site Datasheet
Microcontrollers - ATMEGA16U2-AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA16U2-AU
Microcontrollers ATMEGA16U2-AU
IC MCU 8BIT 16KB FLASH 32TQFP

IC MCU 8BIT 16KB FLASH 32TQFP

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - ATMEGA16U2-AU - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
ATMEGA16U2-AU
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) ATMEGA16U2-AU
16KB 2.7V~5.5V AVR 512Byte 16MHz FLASH 22 TQFP-32(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

16KB 2.7V~5.5V AVR 512Byte 16MHz FLASH 22 TQFP-32(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1278282P ATMEGA16U2-AU-ND 63922-ATMEGA16U2-AU 685-ATMEGA16U2-AU ATMEGA16U2-AU ATMEGA16U2-AU ATMEGA16U2-AU ATMEGA16U2-AU ATMEGA16U2-AU
Product Name Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - ATMEGA16U2-AU 8-bit 8BIT 16KB Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
Data Bus 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Serial Interface USB SPI; UART; USART; USB SPI/USART/USB
Package Type QFP; TQFP; Other; TQFP TQFP; Other; 32-TQFP QFP; TQFP; Other; 32-TQFP (7x7) Other; Tray QFP; TQFP; Other; 32-TQFP QFP; Other; 32-TQFP QFP; TQFP
Pin Count 32 32 32
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC841BSZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details