RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 20MHz, CMOS, PDSO20
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 2KB (1K x 16) FLASH 20-TSSOP
IC MCU 8BIT 2KB FLASH 20TSSOP
8-bit Microcontrollers - MCU 2K Flash;125B EEPROM 128B SRAM;16 IO Pins
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 2KB (1K x 16) FLASH 20-TSSOP
IC MCU 8BIT 2KB FLASH 20TSSOP
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATTINY261A-XU | ATTINY261A-XU-ND | ATTINY261A-XU | ATTINY261A-XU | ATTINY261A-XU | ATTINY261A-XU |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | Active | |||
| ROM Type | Flash | Flash | Flash; FLASH | |||
| Package Type | SOP; SSOP; TSSOP; Other; TSSOP20 | TSSOP; Other; "20-TSSOP (0.173"", 4.40mm Width)" | SOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) | ||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz |