RS Components, Ltd. Datasheets for Compressed Air Filters
Compressed air filters are used to remove water, oil, oil vapor, dirt, and other contaminants from a compressed air supply.
Compressed Air Filters: Learn more
| Product Name | Notes |
|---|---|
| 5μm filter. Maximum operating pressure of 9.9 bar. Auto-drain types require 100l/min flow and 1 bar pressure minimum Manufacturer Series = AFF Filtration Size = 3µm Drain Type = Automatic... | |
| A pneumatic filter fitted with a semi-automatic drain from ASCOâs 651/652 series. The units have a 25 μm, sintered polyethylene element with a centrifugal separator for removal of particulate and... | |
| A professional range of Industrial Filters. All filters are highly reliable and excellent quality. Filtration Size = 1µm Drain Type = Manual Port Connection = Rc 3/4 Maximum Flow Rate... | |
| A professional range of Industrial Filters. All filters are highly reliable and excellent quality. Filtration Size = 20µm Drain Type = Manual Port Connection = Rc 1/2 Maximum Flow Rate... | |
| A professional range of Industrial Filters. All filters are highly reliable and excellent quality. Filtration Size = 50µm Drain Type = Manual Port Connection = Rc 3/8 Maximum Flow Rate... | |
| A professional range of Quick Change Filters from the FQ1 series. Easy element replacing which can be done in 60 seconds. All models are highly reliable and excellent quality. Filtration... | |
| A selection of bowl assemblies from SMC, suitable for use with AF and AL series modular FRL systems. Manufacturer Series = C2S | |
| A selection of bowl assemblies from SMC, suitable for use with AF and AL series modular FRL systems. Manufacturer Series = C3S | |
| A selection of bowl assemblies from SMC, suitable for use with AF and AL series modular FRL systems. Manufacturer Series = C4S | |
| Conditions air to technically oil-free standards. Maximum flow rate is 28dm³/s . 0.01μm filtration size. Oil removal (max remaining oil contact) 0.01ppm at 21°C. Two-stage filtration incorporates a pre-filter which... | |
| Designed to protect vacuum systems. Coalescing filter element. Provides effective liquid removal and positive solid filtration. Zinc alloy body. Yoke required to fit. Aluminium bowl Manufacturer Series = F64G Filtration... | |
| Integral 1/2 or 3/4 ports (BSPP & NPT). High efficiency 5 micron element as standard. Excellent water removal efficiency. Robust but lightweight aluminium construction. Positive bayonet latch to ensure correct... | |
| Mainline filters for the efficient removal of large particles of oil and foreign matter from compressed air. SMCs AFF range of seperators can be used with same spacers as SMCs... | |
| Meets and exceeds requirements for compressed air quality. Improved air flow management for low energy consumption. Oil vapour removal. Drainage ribs and no wet band formation. Improved element replacement . | |
| National Association of Corrosion Engineer (NACE) standard MR-01-75 (1980). Withstands harsh, corrosive environments. Removes water vapour and impurities from the air supply. Ideal for off-shore applications food, chemical and petroleum... | |
| Norgren Excelon high efficiency oil removal filters. Coalescing element converts oil and water mist into liquid which can then be drained away. Quick release bayonet bowl and service indicator are... | |
| Optimum performance in minimum space. Temperature range -20°C to +50°C. Polycarbonate bowl. Zinc alloy body Manufacturer Series = F07 Filtration Size = 40µm Drain Type = Automatic Port Connection =... | |
| Optimum performance in minimum space. Temperature range -20°C to +50°C. Polycarbonate bowl. Zinc alloy body Manufacturer Series = F07 Filtration Size = 40µm Drain Type = Manual Port Connection =... | |
| Optimum performance in minimum space. Temperature range -20°C to +50°C. Polycarbonate bowl. Zinc alloy body Manufacturer Series = F07 Filtration Size = 5µm Drain Type = Manual Port Connection =... | |
| Parkers P31 pneumatic particulate filter range for the removal of solid particle contamination and condensed liquids down to a particle size of 5 microns. Suitable for use in a wide... | |
| Parkers P31 range of coalescing and adsorber filters are designed for air preparation systems requiring the purest and highest quality of air. Designed to remove liquid aerosol and sub micron... | |
| Range of filters with 25-μm filtering capacity. Polycarbonate bowl and polyethylene filtering element in all models. Bowl protector in 107 and 112 models. Manual drain for model 105 and semi-automatic... | |
| Range of modular elements for air treatment from G1/8 Inch â G 1/4 Inch. Filters with polycarbonate tank, without protector and with a filtration threshold of 25 µm. Regulators with... | |
| Removes water vapour and impurities from the air supply. Filtration size 40 µm . Manual drain filter incorporates a quarter-turn knob with threaded pipe-away outlet. Transparent polycarbonate bowl. Temperature range... | |
| Removes water vapour and impurities from the air supply. Maximum flow rate 75dm³/s at 6.3 bar inlet pressure with pressure drop 0.5 bar. 40μm filtration size. Polypropylene filter element. Zinc... | |
| SMCs AF modular air filters are now easy to replace as the bowl and element are in one piece. The AF series is also more compact than the previous range. | |
| The AF series modular style air filters are a cost effective solution to your filtration needs. Other SMC air preparation equipment can easily be connected the units due to their... |