Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATSAM3X8CA-AU ATSAM3X8CA-AU

Description
Manufacturer: Atmel Win Source Part Number: 1149566-ATSAM3X8CA-A U Family Name: ATSAM3X8CA Manufacturer Homepage: www.atmel.com Alternative Parts (Cross-Reference): STM32F100VDT6B; STM32F100VET6BTR; STM32F100VET7B; ECCN: 3A991.a.2 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 1149566-ATSAM3X8CA-A U Family Name: ATSAM3X8CA Manufacturer Homepage: www.atmel.com Alternative Parts (Cross-Reference): STM32F100VDT6B; STM32F100VET6BTR; STM32F100VET7B; ECCN: 3A991.a.2 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATSAM3X8CA-AU - 1149566-ATSAM3X8CA-AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAM3X8CA-AU
1149566-ATSAM3X8CA-AU
Embedded - Embedded - Microcontrollers - ATSAM3X8CA-AU 1149566-ATSAM3X8CA-AU
Manufacturer: Atmel Win Source Part Number: 1149566-ATSAM3X8CA-A U Family Name: ATSAM3X8CA Manufacturer Homepage: www.atmel.com Alternative Parts (Cross-Reference): STM32F100VDT6B; STM32F100VET6BTR; STM32F100VET7B; ECCN: 3A991.a.2 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 1149566-ATSAM3X8CA-AU
Family Name: ATSAM3X8CA
Manufacturer Homepage: www.atmel.com
Alternative Parts (Cross-Reference): STM32F100VDT6B; STM32F100VET6BTR; STM32F100VET7B;
ECCN: 3A991.a.2
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-ATSAM3X8CA-AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-ATSAM3X8CA-AU
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-ATSAM3X8CA-AU
IC MCU 32BIT 512KB FLASH 100LQFP Product overview: ATSAM3X8CA-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM3X8CA-AU can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 100LQFP Product overview: ATSAM3X8CA-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM3X8CA-AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATSAM3X8CA-AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAM3X8CA-AU-ND
Microcontrollers ATSAM3X8CA-AU-ND
ARM® Cortex®-M3 SAM3X Microcontroller IC 32-Bit Single-Core 84MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 SAM3X Microcontroller IC 32-Bit Single-Core 84MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - 1311190 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1311190
Microcontrollers 1311190
MCU,SAM3X8C,84MHz,51 2KB Flash,LQFP100

MCU,SAM3X8C,84MHz,512KB Flash,LQFP100

Supplier's Site
Microcontrollers - 1311190P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1311190P
Microcontrollers 1311190P
MCU,SAM3X8C,84MHz,51 2KB Flash,LQFP100

MCU,SAM3X8C,84MHz,512KB Flash,LQFP100

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAM3X8CA-AU
ARM Microcontrollers - MCU ATSAM3X8CA-AU
ARM Microcontrollers - MCU QFP100,GREEN IND TEMP, MRLA

ARM Microcontrollers - MCU QFP100,GREEN IND TEMP, MRLA

Buy Now Datasheet
Embedded - Microcontrollers - ATSAM3X8CA-AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAM3X8CA-AU
Embedded - Microcontrollers ATSAM3X8CA-AU
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - ATSAM3X8CA-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAM3X8CA-AU
Microcontrollers ATSAM3X8CA-AU
ARM® Cortex®-M3 SAM3X Microcontroller IC 32-Bit Single-Core 84MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 SAM3X Microcontroller IC 32-Bit Single-Core 84MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M3, 84Mhz, Lqfp-100; Product Range Microchip - 92T0813 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M3, 84Mhz, Lqfp-100; Product Range Microchip
92T0813
Microcontroller Mcu, 32 Bit, Cortex-M3, 84Mhz, Lqfp-100; Product Range Microchip 92T0813
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 84MHZ, LQFP-100; Product Range:SAM32 Family SAM 3X Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:84MHz; Program Memory Size:512KB; RAM Memory Size:96KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 84MHZ, LQFP-100; Product Range:SAM32 Family SAM 3X Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:84MHz; Program Memory Size:512KB; RAM Memory Size:96KB RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAM3X8CA-AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAM3X8CA-AU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAM3X8CA-AU
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site
Microcontrollers - ATSAM3X8CA-AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAM3X8CA-AU
Microcontrollers ATSAM3X8CA-AU
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1149566-ATSAM3X8CA-AU 685-ATSAM3X8CA-AU ATSAM3X8CA-AU-ND 1311190 1311190P ATSAM3X8CA-AU ATSAM3X8CA-AU ATSAM3X8CA-AU 92T0813 ATSAM3X8CA-AU ATSAM3X8CA-AU
Product Name Embedded - Embedded - Microcontrollers - ATSAM3X8CA-AU 32-bit 32BIT 512KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M3, 84Mhz, Lqfp-100; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit
Clock Speed 84 MHz 84 MHz 84 MHz 84 MHz 84 MHz 84 MHz
RAM 96 KB 96 KB 96 KB 96 KB 96 KB 96 KB 96 KB
Supply Voltage 1.62 to 3.6 volts 1.62 to 3.6 volts 3.6 volts 1.62 to 3.6 volts
Serial Interface CAN/Ethernet/I2C/I2S/SPI/UART/USART/USB CAN; SPI; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7380AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
Embedded - Microcontrollers - ACE1101BEMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
928MHz QFN Embedded Microcontroller MCU - 879-CC1110F32RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE
View Details
2 suppliers