Microchip Technology, Inc. Microcontrollers AT89C51RC-24JU

Description
MCU 8-bit AT89 80C51 CISC 32KB Flash
Request a Quote Datasheet
Description
MCU 8-bit AT89 80C51 CISC 32KB Flash
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 1276625 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1276625
Microcontrollers 1276625
MCU 8-bit AT89 80C51 CISC 32KB Flash

MCU 8-bit AT89 80C51 CISC 32KB Flash

Supplier's Site
Microcontrollers - 1276625P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1276625P
Microcontrollers 1276625P
MCU 8-bit AT89 80C51 CISC 32KB Flash

MCU 8-bit AT89 80C51 CISC 32KB Flash

Supplier's Site
Microcontrollers - AT89C51RC-24JU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89C51RC-24JU-ND
Microcontrollers AT89C51RC-24JU-ND
8051 89C Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH 44-PLCC (16.6x16.6)

8051 89C Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT89C51RC-24JU - 039403-AT89C51RC-24JU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89C51RC-24JU
039403-AT89C51RC-24JU
Embedded - Embedded - Microcontrollers - AT89C51RC-24JU 039403-AT89C51RC-24JU
Manufacturer: Microchip Technology Win Source Part Number: 039403-AT89C51RC-24J U Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 32 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 24MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 039403-AT89C51RC-24JU
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 32
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-PLCC (16.59x16.59)
Speed(Frequency): 24MHz
Supply Voltage - Operating: 4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-AT89C51RC-24JU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-AT89C51RC-24JU
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-AT89C51RC-24JU
IC MCU 8BIT 32KB FLASH 44PLCC Product overview: AT89C51RC-24JU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51RC-24JU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 44PLCC Product overview: AT89C51RC-24JU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51RC-24JU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mcu, 8Bit, 8051, 24Mhz, Plcc-44; Product Range Microchip - 15AC6357 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 8051, 24Mhz, Plcc-44; Product Range Microchip
15AC6357
Mcu, 8Bit, 8051, 24Mhz, Plcc-44; Product Range Microchip 15AC6357
MCU, 8BIT, 8051, 24MHZ, PLCC-44; Product Range:8051 Family AT89C51 Series Microcontrollers; CPU Speed:24MHz; Program Memory Size:32KB; RAM Memory Size:512Byte; No. of Pins:44Pins; MCU Case Style:LCC; No. of I/O s:32I/O s; Embedded RoHS Compliant: Yes

MCU, 8BIT, 8051, 24MHZ, PLCC-44; Product Range:8051 Family AT89C51 Series Microcontrollers; CPU Speed:24MHz; Program Memory Size:32KB; RAM Memory Size:512Byte; No. of Pins:44Pins; MCU Case Style:LCC; No. of I/O s:32I/O s; Embedded RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, 8051, 24Mhz, Plcc-44; Product Range Microchip - 68T4925 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, 8051, 24Mhz, Plcc-44; Product Range Microchip
68T4925
Microcontroller Mcu, 8 Bit, 8051, 24Mhz, Plcc-44; Product Range Microchip 68T4925
MICROCONTROLLER MCU, 8 BIT, 8051, 24MHZ, PLCC-44; Product Range:8051 Microcontrollers; CPU Speed:24MHz; Program Memory Size:32KB; RAM Memory Size:500Byte; No. of Pins:44Pins; MCU Case Style:LCC; No. of I/O s:32I/O s; No. of Timers:3 RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, 8051, 24MHZ, PLCC-44; Product Range:8051 Microcontrollers; CPU Speed:24MHz; Program Memory Size:32KB; RAM Memory Size:500Byte; No. of Pins:44Pins; MCU Case Style:LCC; No. of I/O s:32I/O s; No. of Timers:3 RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89C51RC-24JU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89C51RC-24JU
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89C51RC-24JU
IC MCU 8BIT 32KB FLASH 44PLCC

IC MCU 8BIT 32KB FLASH 44PLCC

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89C51RC-24JU
8-bit Microcontrollers - MCU AT89C51RC-24JU
8-bit Microcontrollers - MCU 32K FLASH 4.0 TO 5.5V - 24MHZ 5V

8-bit Microcontrollers - MCU 32K FLASH 4.0 TO 5.5V - 24MHZ 5V

Buy Now Datasheet
Embedded - Microcontrollers - AT89C51RC-24JU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89C51RC-24JU
Embedded - Microcontrollers AT89C51RC-24JU
IC MCU 8BIT 32KB FLASH 44PLCC

IC MCU 8BIT 32KB FLASH 44PLCC

Supplier's Site Datasheet
Microcontrollers - AT89C51RC-24JU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT89C51RC-24JU
Microcontrollers AT89C51RC-24JU
IC MCU 8BIT 32KB FLASH 44PLCC

IC MCU 8BIT 32KB FLASH 44PLCC

Supplier's Site Datasheet
Microcontrollers - AT89C51RC-24JU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C51RC-24JU
Microcontrollers AT89C51RC-24JU
8051 89C Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH 44-PLCC (16.6x16.6)

8051 89C Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1276625 1276625P AT89C51RC-24JU-ND 039403-AT89C51RC-24JU 685-AT89C51RC-24JU 15AC6357 68T4925 AT89C51RC-24JU AT89C51RC-24JU AT89C51RC-24JU AT89C51RC-24JU AT89C51RC-24JU
Product Name Microcontrollers Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - AT89C51RC-24JU 8-bit 8BIT 32KB Embedded Microcontroller MCU Mcu, 8Bit, 8051, 24Mhz, Plcc-44; Product Range Microchip Microcontroller Mcu, 8 Bit, 8051, 24Mhz, Plcc-44; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
ROM 32 KB 32 KB
Package Type PLCC; Other; Plcc PLCC; Other; PLCC Other; 44-LCC (J-Lead) PLCC; Other; 44-PLCC (16.59x16.59) Other; Tube Other; LCC Other; LCC LCCC; Other; 44-LCC (J-Lead) Other; 44-LCC (J-Lead) Other; 44-LCC (J-Lead)
Pin Count 44 44 44 44 44 44
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167SRLMHA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 25 MHz
View Details
Embedded - Microcontrollers - ADUC842BCPZ8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details