Microchip Technology, Inc. Microcontrollers ATSAM3X8EA-AU

Description
ARM® Cortex®-M3 SAM3X Microcontroller IC 32-Bit Single-Core 84MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 SAM3X Microcontroller IC 32-Bit Single-Core 84MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAM3X8EA-AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAM3X8EA-AU-ND
Microcontrollers ATSAM3X8EA-AU-ND
ARM® Cortex®-M3 SAM3X Microcontroller IC 32-Bit Single-Core 84MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M3 SAM3X Microcontroller IC 32-Bit Single-Core 84MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-ATSAM3X8EA-AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-ATSAM3X8EA-AU
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-ATSAM3X8EA-AU
IC MCU 32BIT 512KB FLASH 144LQFP Product overview: ATSAM3X8EA-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM3X8EA-AU can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 144LQFP Product overview: ATSAM3X8EA-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM3X8EA-AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATSAM3X8EA-AU - 039473-ATSAM3X8EA-Au - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAM3X8EA-AU
039473-ATSAM3X8EA-Au
Embedded - Embedded - Microcontrollers - ATSAM3X8EA-AU 039473-ATSAM3X8EA-Au
Manufacturer: Microchip Technology Win Source Part Number: 039473-ATSAM3X8EA-Au Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 103 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b, D/A 2x12b Family Name: ATSAM3X8EA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-LQFP (20x20) Speed(Frequency): 84MHz Supply Voltage - Operating: 1.62 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 100K x 8 Alternative Parts (Cross-Reference): MB9BF516SPMC-GE1; MB9BF416SPMC-GE1; MB9BF616SPMC-GE1; ECCN: 3A991.a.2 Country of Origin: China Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 60

Manufacturer: Microchip Technology
Win Source Part Number: 039473-ATSAM3X8EA-Au
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 103
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b, D/A 2x12b
Family Name: ATSAM3X8EA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 144-LQFP (20x20)
Speed(Frequency): 84MHz
Supply Voltage - Operating: 1.62 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 100K x 8
Alternative Parts (Cross-Reference): MB9BF516SPMC-GE1; MB9BF416SPMC-GE1; MB9BF616SPMC-GE1;
ECCN: 3A991.a.2
Country of Origin: China
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 60

Buy Now Datasheet
Microcontrollers - 1311191 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1311191
Microcontrollers 1311191
MCU,SAM3X8C,84MHz,51 2KB Flash,LQFP144

MCU,SAM3X8C,84MHz,512KB Flash,LQFP144

Supplier's Site
Microcontrollers - 1311191P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1311191P
Microcontrollers 1311191P
MCU,SAM3X8C,84MHz,51 2KB Flash,LQFP144

MCU,SAM3X8C,84MHz,512KB Flash,LQFP144

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAM3X8EA-AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAM3X8EA-AU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAM3X8EA-AU
IC MCU 32BIT 512KB FLASH 144LQFP

IC MCU 32BIT 512KB FLASH 144LQFP

Supplier's Site
Microcontrollers - ATSAM3X8EA-AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAM3X8EA-AU
Microcontrollers ATSAM3X8EA-AU
IC MCU 32BIT 512KB FLASH 144LQFP

IC MCU 32BIT 512KB FLASH 144LQFP

Supplier's Site Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M3, 84Mhz, Lqfp-144; Product Range Microchip - 92T0815 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M3, 84Mhz, Lqfp-144; Product Range Microchip
92T0815
Microcontroller Mcu, 32 Bit, Cortex-M3, 84Mhz, Lqfp-144; Product Range Microchip 92T0815
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 84MHZ, LQFP-144; Product Range:SAM32 Family SAM 3X Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:84MHz; Program Memory Size:512KB; RAM Memory Size:96KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 84MHZ, LQFP-144; Product Range:SAM32 Family SAM 3X Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:84MHz; Program Memory Size:512KB; RAM Memory Size:96KB RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - ATSAM3X8EA-AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAM3X8EA-AU
Embedded - Microcontrollers ATSAM3X8EA-AU
IC MCU 32BIT 512KB FLASH 144LQFP

IC MCU 32BIT 512KB FLASH 144LQFP

Supplier's Site Datasheet
Microcontrollers - ATSAM3X8EA-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAM3X8EA-AU
Microcontrollers ATSAM3X8EA-AU
ARM® Cortex®-M3 SAM3X Microcontroller IC 32-Bit Single-Core 84MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M3 SAM3X Microcontroller IC 32-Bit Single-Core 84MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAM3X8EA-AU
ARM Microcontrollers - MCU ATSAM3X8EA-AU
ARM Microcontrollers - MCU LQFP144,GREEN IND TEMP, MRLA

ARM Microcontrollers - MCU LQFP144,GREEN IND TEMP, MRLA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAM3X8EA-AU-ND 685-ATSAM3X8EA-AU 039473-ATSAM3X8EA-Au 1311191 1311191P ATSAM3X8EA-AU ATSAM3X8EA-AU 92T0815 ATSAM3X8EA-AU ATSAM3X8EA-AU ATSAM3X8EA-AU
Product Name Microcontrollers 32-bit 32BIT 512KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATSAM3X8EA-AU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M3, 84Mhz, Lqfp-144; Product Range Microchip Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 84 MHz 84 MHz 84 MHz 84 MHz 84 MHz 84 MHz 84 MHz
Bits Other; A/D 16x12b; D/A 2x12b
RAM 100 KB 100 KB 512 KB 96 KB 100 KB 100 KB 96 KB 100 KB
ROM 512 KB 512 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161OLMHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
6 suppliers
Embedded - Microcontrollers - ADUC816BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details