Microchip Technology, Inc. Microcontrollers ATMEGA168-20PU

Description
MCU 8-Bit AVR 16KB Flash 3.3/5V
Request a Quote Datasheet
Description
MCU 8-Bit AVR 16KB Flash 3.3/5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 1278258P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1278258P
Microcontrollers 1278258P
MCU 8-Bit AVR 16KB Flash 3.3/5V

MCU 8-Bit AVR 16KB Flash 3.3/5V

Supplier's Site
Microcontrollers - 1278258 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1278258
Microcontrollers 1278258
MCU 8-Bit AVR 16KB Flash 3.3/5V

MCU 8-Bit AVR 16KB Flash 3.3/5V

Supplier's Site
Embedded - Embedded - Microcontrollers - ATMEGA168-20PU - 1149343-ATMEGA168-20PU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA168-20PU
1149343-ATMEGA168-20PU
Embedded - Embedded - Microcontrollers - ATMEGA168-20PU 1149343-ATMEGA168-20PU
Manufacturer: Atmel Win Source Part Number: 1149343-ATMEGA168-20 PU Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Automation & Process Control

Manufacturer: Atmel
Win Source Part Number: 1149343-ATMEGA168-20PU
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control

Buy Now
Microcontrollers - ATMEGA168-20PU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA168-20PU-ND
Microcontrollers ATMEGA168-20PU-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 28-PDIP

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 28-PDIP

Buy Now Datasheet
 - ATMEGA168-20PU - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 20MHz, CMOS, PDIP28

RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 20MHz, CMOS, PDIP28

Supplier's Site Datasheet
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-ATMEGA168-20PU
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-ATMEGA168-20PU
IC MCU 8BIT 16KB FLASH 28DIP Product overview: ATMEGA168-20PU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA168-20PU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 28DIP Product overview: ATMEGA168-20PU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA168-20PU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA168-20PU
8-bit Microcontrollers - MCU ATMEGA168-20PU
8-bit Microcontrollers - MCU 16kB Flash 0.5kB EEPROM 23 I/O Pins

8-bit Microcontrollers - MCU 16kB Flash 0.5kB EEPROM 23 I/O Pins

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA168-20PU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA168-20PU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA168-20PU
IC MCU 8BIT 16KB FLASH 28DIP

IC MCU 8BIT 16KB FLASH 28DIP

Supplier's Site
MCU, 8BIT 16KB FLASH 20MHZ 5V 28PDIP - 70124000 - Allied Electronics, Inc.
Fort Worth, TX, USA
MCU, 8BIT 16KB FLASH 20MHZ 5V 28PDIP
70124000
MCU, 8BIT 16KB FLASH 20MHZ 5V 28PDIP 70124000
MCU, 8BIT 16KB FLASH 20MHZ 5V 28PDIP

MCU, 8BIT 16KB FLASH 20MHZ 5V 28PDIP

Supplier's Site
Microcontrollers - ATMEGA168-20PU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA168-20PU
Microcontrollers ATMEGA168-20PU
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 28-PDIP

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 28-PDIP

Buy Now Datasheet
ATMEGA168-20PU; 8bit AVR Microcontroller; 20MHz; 16 kB Flash; 28-Pin PDIP - 536-ATMEGA168-20PU - Utmel Electronic Limited
Hong Kong, China
ATMEGA168-20PU; 8bit AVR Microcontroller; 20MHz; 16 kB Flash; 28-Pin PDIP
536-ATMEGA168-20PU
ATMEGA168-20PU; 8bit AVR Microcontroller; 20MHz; 16 kB Flash; 28-Pin PDIP 536-ATMEGA168-20PU
ATMEGA168-20PU; 8bit AVR Microcontroller; 20MHz; 16 kB Flash; 28-Pin PDIP

ATMEGA168-20PU; 8bit AVR Microcontroller; 20MHz; 16 kB Flash; 28-Pin PDIP

Supplier's Site
Microcontroller Mcu, 8 Bit, Atmega, 20Mhz, Dip-28; Product Range Microchip - 68T2698 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Atmega, 20Mhz, Dip-28; Product Range Microchip
68T2698
Microcontroller Mcu, 8 Bit, Atmega, 20Mhz, Dip-28; Product Range Microchip 68T2698
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 20MHZ, DIP-28; Product Range:AVR ATmega Family ATmega16X Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:28Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, ATMEGA, 20MHZ, DIP-28; Product Range:AVR ATmega Family ATmega16X Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:28Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - ATMEGA168-20PU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA168-20PU
Microcontrollers ATMEGA168-20PU
IC MCU 8BIT 16KB FLASH 28DIP

IC MCU 8BIT 16KB FLASH 28DIP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Quarktwin Technology Ltd. Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1278258P 1278258 1149343-ATMEGA168-20PU ATMEGA168-20PU-ND ATMEGA168-20PU 685-ATMEGA168-20PU ATMEGA168-20PU ATMEGA168-20PU 70124000 ATMEGA168-20PU 536-ATMEGA168-20PU 68T2698 ATMEGA168-20PU
Product Name Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - ATMEGA168-20PU Microcontrollers 8-bit 8BIT 16KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers MCU, 8BIT 16KB FLASH 20MHZ 5V 28PDIP Microcontrollers ATMEGA168-20PU; 8bit AVR Microcontroller; 20MHz; 16 kB Flash; 28-Pin PDIP Microcontroller Mcu, 8 Bit, Atmega, 20Mhz, Dip-28; Product Range Microchip Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8 8 Bit 8 Bit
Package Type CDIP; PDIP; Other; PDIP CDIP; PDIP; Other; Pdip CDIP; Other; "28-DIP (0.300"", 7.62mm)" CDIP; Other; DIP28 Other; Tube CDIP; Other; 28-DIP (0.300\", 7.62mm) PDIP CDIP; Other; 28-DIP (0.300\", 7.62mm) CDIP; Other; 28-DIP (0.300, 7.62mm) CDIP; Other; DIP CDIP; Other; 28-DIP (0.300", 7.62mm)
Pin Count 28 28 28 28 28
RAM 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB
ROM 16 KB 16 KB 0.5120 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8CBE9HVA7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LCC44
View Details
3 suppliers
Embedded Microcontroller MCU - 685-A2C02234900 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details