Manufacturer: Atmel
Win Source Part Number: 1149614-ATTINY1634-M
Manufacturer Homepage: www.atmel.com
Alternative Parts (Cross-Reference): ATTINY1634-MUR;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Computers & Computer Peripherals
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 12MHz, CMOS, PQCC20
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 16KB (16K x 8) FLASH 20-QFN-EP (4x4)
MCU 8-bit ATtiny AVR RISC 16KB Flash
MCU 8-bit ATtiny AVR RISC 16KB Flash
IC MCU 8BIT 16KB FLASH 20QFN Product overview: ATTINY1634-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY1634-MU can be used for catalog matching and distributor lookup.
IC MCU 8BIT 16KB FLASH 20QFN
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 16KB (16K x 8) FLASH 20-QFN-EP (4x4)
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 16KB (16K x 8) FLASH 20-QFN-EP (4x4)
16KB 1.8V~5.5V AVR 12MHz FLASH 18 QFN-20-EP(4x4) Microcontroller Units (MCUs/MPUs/SOCs) ROHS
IC MCU 8BIT 16KB FLASH 20QFN
IC MCU 8BIT 16KB FLASH 20QFN
8-bit Microcontrollers - MCU 20MHz, Ind.Grade Grn,AVR,16KFl, USART
| Win Source Electronics | Rochester Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1149614-ATTINY1634-MU | ATTINY1634-MU | ATTINY1634-MU-ND | 1330963P | 1330963 | 685-ATTINY1634-MU | ATTINY1634-MU | ATTINY1634-MU | ATTINY1634-MU | ATTINY1634-MU | ATTINY1634-MU | ATTINY1634-MU |
| Product Name | Embedded - Embedded - Microcontrollers - ATTINY1634-MU | Microcontrollers | Microcontrollers | Microcontrollers | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |||
| Operating Range | Industrial; Used in Industrial, Computers & Computer Peripherals | |||||||||||
| Life Cycle Stage | Active | Active | Active | |||||||||
| ROM Type | Flash | Flash | EEPROM; EEPROM | Flash | Flash; FLASH | |||||||
| Package Type | Other; LCC20 | Other; 20-WFQFN Exposed Pad | Other; QFN | Other; Qfn/mlf | Other; Tray | Other; 20-WFQFN Exposed Pad | Other; 20-WFQFN Exposed Pad |