Microchip Technology, Inc. Microcontrollers AT90CAN32-16AU

Description
MCU, AVR, 8-bit, CAN, 32K Flash, TQFP64
Request a Quote Datasheet
Description
MCU, AVR, 8-bit, CAN, 32K Flash, TQFP64
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 1278158P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1278158P
Microcontrollers 1278158P
MCU, AVR, 8-bit, CAN, 32K Flash, TQFP64

MCU, AVR, 8-bit, CAN, 32K Flash, TQFP64

Supplier's Site
Microcontrollers - 1278158 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1278158
Microcontrollers 1278158
MCU, AVR, 8-bit, CAN, 32K Flash, TQFP64

MCU, AVR, 8-bit, CAN, 32K Flash, TQFP64

Supplier's Site
Embedded - Embedded - Microcontrollers - AT90CAN32-16AU - 1148868-AT90CAN32-16AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT90CAN32-16AU
1148868-AT90CAN32-16AU
Embedded - Embedded - Microcontrollers - AT90CAN32-16AU 1148868-AT90CAN32-16AU
Manufacturer: Atmel Win Source Part Number: 1148868-AT90CAN32-16 AU Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Automotive, Communications & Networking, Motor Drive & Control, Lighting

Manufacturer: Atmel
Win Source Part Number: 1148868-AT90CAN32-16AU
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Automotive, Communications & Networking, Motor Drive & Control, Lighting

Buy Now
Microcontrollers - AT90CAN32-16AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT90CAN32-16AU-ND
Microcontrollers AT90CAN32-16AU-ND
AVR AVR® 90CAN Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 64-TQFP (14x14)

AVR AVR® 90CAN Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-AT90CAN32-16AU
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-AT90CAN32-16AU
IC MCU 8BIT 32KB FLASH 64TQFP Product overview: AT90CAN32-16AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90CAN32-16AU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 64TQFP Product overview: AT90CAN32-16AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90CAN32-16AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT90CAN32-16AU
8-bit Microcontrollers - MCU AT90CAN32-16AU
8-bit Microcontrollers - MCU CAN AVR UC 32K FLASH SAMPLE

8-bit Microcontrollers - MCU CAN AVR UC 32K FLASH SAMPLE

Buy Now Datasheet
Microcontrollers - AT90CAN32-16AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT90CAN32-16AU
Microcontrollers AT90CAN32-16AU
IC MCU 8BIT 32KB FLASH 64TQFP

IC MCU 8BIT 32KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Avr, 16Mhz, Tqfp-64; Product Range Microchip - 68T5042 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Avr, 16Mhz, Tqfp-64; Product Range Microchip
68T5042
Microcontroller Mcu, 8 Bit, Avr, 16Mhz, Tqfp-64; Product Range Microchip 68T5042
MICROCONTROLLER MCU, 8 BIT, AVR, 16MHZ, TQFP-64; Product Range:8051 Family AT90CAN Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:64Pins; MCU Case Style:TQFP; No. of I/O s:53I/O sRoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, AVR, 16MHZ, TQFP-64; Product Range:8051 Family AT90CAN Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:64Pins; MCU Case Style:TQFP; No. of I/O s:53I/O sRoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - AT90CAN32-16AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT90CAN32-16AU
Microcontrollers AT90CAN32-16AU
AVR AVR® 90CAN Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 64-TQFP (14x14)

AVR AVR® 90CAN Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - AT90CAN32-16AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT90CAN32-16AU
Microcontrollers AT90CAN32-16AU
AVR AVR® 90CAN Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 64-TQFP (14x14)

AVR AVR® 90CAN Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 64-TQFP (14x14)

Buy Now
Embedded - Microcontrollers - AT90CAN32-16AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT90CAN32-16AU
Embedded - Microcontrollers AT90CAN32-16AU
IC MCU 8BIT 32KB FLASH 64TQFP

IC MCU 8BIT 32KB FLASH 64TQFP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1278158P 1278158 1148868-AT90CAN32-16AU AT90CAN32-16AU-ND 685-AT90CAN32-16AU AT90CAN32-16AU AT90CAN32-16AU 68T5042 AT90CAN32-16AU AT90CAN32-16AU
Product Name Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - AT90CAN32-16AU Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Microcontrollers Microcontroller Mcu, 8 Bit, Avr, 16Mhz, Tqfp-64; Product Range Microchip Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Package Type QFP; TQFP; Other; TQFP QFP; TQFP; Other; Tqfp TQFP; Other; 64-TQFP Other; Tray QFP; Other; 64-TQFP TQFP; Other; TQFP QFP; TQFP; Other; 64-TQFP
Pin Count 64 64 64 64 64
RAM 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 32 KB 32 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCP32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers