80C51 89C Microcontroller IC 8-Bit 60MHz 16KB (16K x 8) FLASH 40-PDIL
Manufacturer: Atmel
Win Source Part Number: 1148790-AT89C51RB2-3
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Microcontroller, 8-Bit, FLASH, 8051 CPU, 40MHz, CMOS, PDIP40
IC MCU 8BIT 16KB FLASH 40PDIL Product overview: AT89C51RB2-3CSUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51RB2-3CSUM
MCU 8-bit AT89 8051 CISC 16KB Flash
MCU 8-bit AT89 8051 CISC 16KB Flash
MICROCONTROLLER MCU, 8 BIT, 8051, 60MHZ, DIP-40; Product Range:8051 Family AT89C51 Series Microcontrollers; CPU Speed:60MHz; Program Memory Size:16KB; RAM Memory Size:1.25KB; No. of Pins:40Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes
MCU, 8BIT, 60MHZ, DIP-40; Product Range:8051 Family AT89C51 Series Microcontrollers; CPU Speed:60MHz; Program Memory Size:16KB; RAM Memory Size:1.25KB; No. of Pins:40Pins; MCU Case Style:DIP; No. of I/O s:32I/O s; Supply Voltage RoHS Compliant: Yes
8-bit Microcontrollers - MCU C51RB2 FLASH 5V 16k ind
80C51 89C Microcontroller IC 8-Bit 60MHz 16KB (16K x 8) FLASH 40-PDIL
IC MCU 8BIT 16KB FLASH 40PDIL
IC MCU 8BIT 16KB FLASH 40PDIL
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT89C51RB2-3CSUM-ND | 1148790-AT89C51RB2-3CSUM | AT89C51RB2-3CSUM | 685-AT89C51RB2-3CSUM | 1276623P | 1276623 | 68T4923 | 07AH6455 | AT89C51RB2-3CSUM | AT89C51RB2-3CSUM | AT89C51RB2-3CSUM | AT89C51RB2-3CSUM |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - AT89C51RB2-3CSUM | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontroller Mcu, 8 Bit, 8051, 60Mhz, Dip-40; Product Range Microchip | Mcu, 8Bit, 60Mhz, Dip-40; Product Range Microchip | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | ||||||
| RAM | 1.25 KB | 1.25 KB | 1.28 KB | 1.25 KB | 1.25 KB | 1.25 KB | 1.25 KB | |||||
| ROM | 16 KB | 16 KB | ||||||||||
| ROM Type | Flash | Flash | Flash; FLASH |