IC MCU 8BIT 128KB FLASH 100TQFP Product overview: ATMEGA1280V-8AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA1280V-8AU can be used for catalog matching and distributor lookup.
Manufacturer: Atmel
Win Source Part Number: 1149316-ATMEGA1280V-
Manufacturer Homepage: www.atmel.com
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 128KB (64K x 16) FLASH 100-TQFP (14x14)
8-bit Microcontrollers - MCU AVR 128K FLSH 8K SRAM 4KB EE-8MHZ
IC MCU 8BIT 128KB FLASH 100TQFP
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 128KB (64K x 16) FLASH 100-TQFP (14x14)
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 128KB (64K x 16) FLASH 100-TQFP (14x14)
IC MCU 8BIT 128KB FLASH 100TQFP
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 8MHZ, TQFP-100; Product Range:AVR ATmega Family ATmega256X Series Microcontrollers; CPU Speed:8MHz; Program Memory Size:128KB; RAM Memory Size:8KB; No. of Pins:100Pins; MCU Case Style:TQFP RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATMEGA1280V-8AU | 1149316-ATMEGA1280V-8AU | ATMEGA1280V-8AU-ND | ATMEGA1280V-8AU | ATMEGA1280V-8AU | ATMEGA1280V-8AU | ATMEGA1280V-8AU | 68T2535 |
| Product Name | 8-bit 8BIT 128KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ATMEGA1280V-8AU | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Atmega, 8Mhz, Tqfp-100; Product Range Microchip |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | ||
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | ||
| ROM | 4 KB | 128 KB | ||||||
| ROM Type | EEPROM; EEPROM | Flash | Flash; FLASH |