Microchip Technology, Inc. Microcontrollers ATSAM3S4BA-AU

Description
ARM® Cortex®-M3 SAM3S Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 SAM3S Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAM3S4BA-AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAM3S4BA-AU-ND
Microcontrollers ATSAM3S4BA-AU-ND
ARM® Cortex®-M3 SAM3S Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 SAM3S Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATSAM3S4BA-AU - 1149560-ATSAM3S4BA-AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAM3S4BA-AU
1149560-ATSAM3S4BA-AU
Embedded - Embedded - Microcontrollers - ATSAM3S4BA-AU 1149560-ATSAM3S4BA-AU
Manufacturer: Atmel Win Source Part Number: 1149560-ATSAM3S4BA-A U Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 1149560-ATSAM3S4BA-AU
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-ATSAM3S4BA-AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-ATSAM3S4BA-AU
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-ATSAM3S4BA-AU
IC MCU 32BIT 256KB FLASH 64LQFP Product overview: ATSAM3S4BA-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM3S4BA-AU can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 64LQFP Product overview: ATSAM3S4BA-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM3S4BA-AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATSAM3S4BA-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAM3S4BA-AU
Microcontrollers ATSAM3S4BA-AU
ARM® Cortex®-M3 SAM3S Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 SAM3S Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATSAM3S4BA-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAM3S4BA-AU
Microcontrollers ATSAM3S4BA-AU
ARM® Cortex®-M3 SAM3S Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 SAM3S Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M3, 64Mhz, Qfp-64; Product Range Microchip - 68T3380 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M3, 64Mhz, Qfp-64; Product Range Microchip
68T3380
Microcontroller Mcu, 32 Bit, Cortex-M3, 64Mhz, Qfp-64; Product Range Microchip 68T3380
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 64MHZ, QFP-64; Product Range:SAM32 Family SAM 3S Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:64MHz; Program Memory Size:256KB; RAM Memory Size:48KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 64MHZ, QFP-64; Product Range:SAM32 Family SAM 3S Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:64MHz; Program Memory Size:256KB; RAM Memory Size:48KB RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - ATSAM3S4BA-AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAM3S4BA-AU
Embedded - Microcontrollers ATSAM3S4BA-AU
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAM3S4BA-AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAM3S4BA-AU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAM3S4BA-AU
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAM3S4BA-AU
ARM Microcontrollers - MCU ATSAM3S4BA-AU
ARM Microcontrollers - MCU MRL A 256K Flash 48K SRAM Ind Temp

ARM Microcontrollers - MCU MRL A 256K Flash 48K SRAM Ind Temp

Buy Now Datasheet
Microcontrollers - ATSAM3S4BA-AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAM3S4BA-AU
Microcontrollers ATSAM3S4BA-AU
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAM3S4BA-AU-ND 1149560-ATSAM3S4BA-AU 685-ATSAM3S4BA-AU ATSAM3S4BA-AU 68T3380 ATSAM3S4BA-AU ATSAM3S4BA-AU ATSAM3S4BA-AU ATSAM3S4BA-AU
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ATSAM3S4BA-AU 32-bit 32BIT 256KB Embedded Microcontroller MCU Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M3, 64Mhz, Qfp-64; Product Range Microchip Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
Bits Other; A/D 10x10/12b; D/A 2x12b
RAM 48 KB 48 KB 48 KB 48 KB 48 KB 48 KB
ROM 256 KB 16 KB
Unlock Full Specs
to access all available technical data

Similar Products