IC MCU 32BIT 128KB FLSH 100TFBGA Product overview: ATSAM3U2CA-CU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM3U2CA-CU can be used for catalog matching and distributor lookup.
ARM® Cortex®-M3 SAM3U Microcontroller IC 32-Bit Single-Core 96MHz 128KB (128K x 8) FLASH 100-TFBGA (9x9)
Manufacturer: Microchip Technology
Win Source Part Number: 199502-ATSAM3U2CA-CU
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 57
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x10b, 4x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-TFBGA (9x9)
Speed(Frequency): 96MHz
Supply Voltage - Operating: 1.62 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 36K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
MCU 32-bit SAM3U ARM Cortex M3 128KB
MCU 32-bit SAM3U ARM Cortex M3 128KB
IC MCU 32BIT 128KB FLSH 100TFBGA
IC MCU 32BIT 128KB FLSH 100TFBGA
ARM Microcontrollers - MCU 128K Flash, 36K SRAM 32-bit ARM Cortex M3
ARM® Cortex®-M3 SAM3U Microcontroller IC 32-Bit Single-Core 96MHz 128KB (128K x 8) FLASH 100-TFBGA (9x9)
IC MCU 32BIT 128KB FLSH 100TFBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATSAM3U2CA-CU | ATSAM3U2CA-CU-ND | 199502-ATSAM3U2CA-CU | 1311186 | 1311186P | ATSAM3U2CA-CU | ATSAM3U2CA-CU | ATSAM3U2CA-CU | ATSAM3U2CA-CU | ATSAM3U2CA-CU |
| Product Name | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - ATSAM3U2CA-CU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32bit | 32 Bit; 32bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 96 MHz | 96 MHz | 96 MHz | 96 MHz | 96 MHz | 96 MHz | ||||
| RAM | 36 KB | 36 KB | 128 KB | 36 KB | 36 KB | 36 KB | 36 KB | |||
| Supply Voltage | 1.62 to 3.6 volts | 1.62 to 3.6 volts | 1.62 to 3.6 volts | 3.6 volts | 1.62 to 3.6 volts | |||||
| Serial Interface | I2C/I2S/SPI/UART/USART/USB | SPI; UART; USART; USB |