Microchip Technology, Inc. Microcontrollers ATSAMD21E18A-MU

Description
ARM® Cortex®-M0+ SAM D21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 32-VQFN (5x5)
Request a Quote Datasheet
Description
ARM® Cortex®-M0+ SAM D21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 32-VQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAMD21E18A-MU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD21E18A-MU-ND
Microcontrollers ATSAMD21E18A-MU-ND
ARM® Cortex®-M0+ SAM D21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 32-VQFN (5x5)

ARM® Cortex®-M0+ SAM D21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATSAMD21E18A-MU - 912191-ATSAMD21E18A-MU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAMD21E18A-MU
912191-ATSAMD21E18A-MU
Embedded - Embedded - Microcontrollers - ATSAMD21E18A-MU 912191-ATSAMD21E18A-MU
Manufacturer: Microchip Technology Win Source Part Number: 912191-ATSAMD21E18A- MU Series: SAM D21E, Functional Safety (FuSa) Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 32-QFN (5x5) Core Processor: ARM® Cortex®-M0+ Speed: 48MHz Package: Tray Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b; D/A 1x10b Oscillator Type: Internal Supply Voltage: 1.62V ~ 3.6V Family Name: ATSAMD21 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-ATSAMD21E18A-MU , 1611-ATSAMD21E18A-MU -ND, 1611-ATSAMD21E18A-MU INACTIVE

Manufacturer: Microchip Technology
Win Source Part Number: 912191-ATSAMD21E18A-MU
Series: SAM D21E, Functional Safety (FuSa)
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 32-QFN (5x5)
Core Processor: ARM® Cortex®-M0+
Speed: 48MHz
Package: Tray
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 26
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b; D/A 1x10b
Oscillator Type: Internal
Supply Voltage: 1.62V ~ 3.6V
Family Name: ATSAMD21
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 1611-ATSAMD21E18A-MU, 1611-ATSAMD21E18A-MU-ND, 1611-ATSAMD21E18A-MUINACTIVE

Buy Now Datasheet
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-ATSAMD21E18A-MU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-ATSAMD21E18A-MU
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-ATSAMD21E18A-MU
IC MCU 32BIT 256KB FLASH 32QFN Product overview: ATSAMD21E18A-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD21E18A-MU can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 32QFN Product overview: ATSAMD21E18A-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD21E18A-MU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATSAMD21E18A-MU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAMD21E18A-MU
Microcontrollers ATSAMD21E18A-MU
IC MCU 32BIT 256KB FLASH 32QFN

IC MCU 32BIT 256KB FLASH 32QFN

Supplier's Site Datasheet
Embedded - Microcontrollers - ATSAMD21E18A-MU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMD21E18A-MU
Embedded - Microcontrollers ATSAMD21E18A-MU
IC MCU 32BIT 256KB FLASH 32QFN

IC MCU 32BIT 256KB FLASH 32QFN

Supplier's Site Datasheet
Mcu, 32Bit, 48Mhz, Qfn-32; Product Range Microchip - 45X9914 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 48Mhz, Qfn-32; Product Range Microchip
45X9914
Mcu, 32Bit, 48Mhz, Qfn-32; Product Range Microchip 45X9914
MCU, 32BIT, 48MHZ, QFN-32; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Device Core:ARM Cortex-M0+; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:256KB; No. of Pins:32Pins RoHS Compliant: Yes

MCU, 32BIT, 48MHZ, QFN-32; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Device Core:ARM Cortex-M0+; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:256KB; No. of Pins:32Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMD21E18A-MU
ARM Microcontrollers - MCU ATSAMD21E18A-MU
ARM Microcontrollers - MCU 256KB 32QFN GRN 1.6-3.6V 48MHz

ARM Microcontrollers - MCU 256KB 32QFN GRN 1.6-3.6V 48MHz

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAMD21E18A-MU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAMD21E18A-MU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAMD21E18A-MU
IC MCU 32BIT 256KB FLASH 32QFN

IC MCU 32BIT 256KB FLASH 32QFN

Supplier's Site
Microcontrollers - ATSAMD21E18A-MU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMD21E18A-MU
Microcontrollers ATSAMD21E18A-MU
ARM® Cortex®-M0+ SAM D21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 32-VQFN (5x5)

ARM® Cortex®-M0+ SAM D21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAMD21E18A-MU-ND 912191-ATSAMD21E18A-MU 685-ATSAMD21E18A-MU ATSAMD21E18A-MU ATSAMD21E18A-MU 45X9914 ATSAMD21E18A-MU ATSAMD21E18A-MU ATSAMD21E18A-MU
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ATSAMD21E18A-MU 32-bit 32BIT 256KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Mcu, 32Bit, 48Mhz, Qfn-32; Product Range Microchip ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 10x12b; D/A 1x10b
RAM 32 KB 256 KB 32 KB 32 KB 32 KB 32 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7033BSTZ-8L-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - 8928914848 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers