Manufacturer: Microchip Technology
Win Source Part Number: 085853-AT91SAM9G45C-
Packaging: Reel - TR
Core Processor: ARM9
Number of I/O: 160
Program Memory Size: 64KB (64K x 8)
Program Memory Type: ROM
Data Converters: A/D 8x10b
Family Name: AT91SAM9G45C
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 324-TFBGA (15x15)
Speed(Frequency): 400MHz
Supply Voltage - Operating: 0.9 V to 1.1 V
Part Core Size: 16/32-Bit
Data RAM Size: 128K x 8
Alternative Parts (Cross-Reference): R7S721011VCBG; R7S721001VLBG; R7S721011VCBG#AC0;
ECCN: 3A991.a.2
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
MCU, 32BIT, ARM9, 400MHZ, TFBGA-324; Product Range:SAM9 Family AT91SAM9G Series Microcontrollers; Device Core:ARM9; Data Bus Width:32bit; Operating Frequency Max:400MHz; Program Memory Size:64KB; No. of Pins:324Pins RoHS Compliant: Yes
MCU, 32BIT, ARM9, 400MHZ, TFBGA-324; Product Range:SAM9 Family AT91SAM9G Series Microcontrollers; Architecture:ARM9; No. of Bits:32bit; CPU Speed:400MHz; Program Memory Size:64KB; RAM Memory Size:64KB; No. of Pins:324Pins; MCU Case RoHS Compliant: Yes
IC MCU 32BIT 64KB ROM 324TFBGA
| RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 352145 | 085853-AT91SAM9G45C-CU | 69W8068 | 15AC6369 | AT91SAM9G45C-CU |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - AT91SAM9G45C-CU | Mcu, 32Bit, Arm9, 400Mhz, Tfbga-324; Product Range Microchip | Mcu, 32Bit, Arm9, 400Mhz, Tfbga-324; Product Range Microchip | Microprocessors |
| Data Bus | 32 Bit; 32bit | 32 Bit | 32 Bit | 32 Bit | |
| Package Type | BGA; Other; TFBGA | Other; 324-TFBGA (15x15) | Other; 324-TFBGA | ||
| Pin Count | 324 | 324 | 324 | ||
| Life Cycle Stage | Active | ||||
| Clock Speed | 400 MHz | 400 MHz | 400 MHz | 400 MHz |