Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATMEGA88V-10MU ATMEGA88V-10MU

Description
Manufacturer: Microchip Technology Win Source Part Number: 079245-ATMEGA88V-10M U Packaging: Reel - TR Core Processor: AVR Number of I/O: 23 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-VQFN (5x5) Speed(Frequency): 10MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 079245-ATMEGA88V-10M U Packaging: Reel - TR Core Processor: AVR Number of I/O: 23 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-VQFN (5x5) Speed(Frequency): 10MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATMEGA88V-10MU - 079245-ATMEGA88V-10MU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA88V-10MU
079245-ATMEGA88V-10MU
Embedded - Embedded - Microcontrollers - ATMEGA88V-10MU 079245-ATMEGA88V-10MU
Manufacturer: Microchip Technology Win Source Part Number: 079245-ATMEGA88V-10M U Packaging: Reel - TR Core Processor: AVR Number of I/O: 23 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-VQFN (5x5) Speed(Frequency): 10MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 079245-ATMEGA88V-10MU
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 23
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Speed(Frequency): 10MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 1310368 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1310368
Microcontrollers 1310368
MCU 8-Bit AVR 8KB Flash 2.5/3.3/5V

MCU 8-Bit AVR 8KB Flash 2.5/3.3/5V

Supplier's Site
Microcontrollers - 1310368P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1310368P
Microcontrollers 1310368P
MCU 8-Bit AVR 8KB Flash 2.5/3.3/5V

MCU 8-Bit AVR 8KB Flash 2.5/3.3/5V

Supplier's Site
Microcontrollers - ATMEGA88V-10MU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA88V-10MU-ND
Microcontrollers ATMEGA88V-10MU-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 8KB (4K x 16) FLASH 32-VQFN (5x5)

AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 8KB (4K x 16) FLASH 32-VQFN (5x5)

Buy Now Datasheet
 - ATMEGA88V-10MU - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 20MHz, CMOS, PQCC32

RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 20MHz, CMOS, PQCC32

Supplier's Site Datasheet
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-ATMEGA88V-10MU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-ATMEGA88V-10MU
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-ATMEGA88V-10MU
IC MCU 8BIT 8KB FLASH 32VQFN Product overview: ATMEGA88V-10MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA88V-10MU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 32VQFN Product overview: ATMEGA88V-10MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA88V-10MU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATMEGA88V-10MU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA88V-10MU
Microcontrollers ATMEGA88V-10MU
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 8KB (4K x 16) FLASH 32-VQFN (5x5)

AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 8KB (4K x 16) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - ATMEGA88V-10MU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA88V-10MU
Microcontrollers ATMEGA88V-10MU
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 8KB (4K x 16) FLASH 32-VQFN (5x5)

AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 8KB (4K x 16) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - ATMEGA88V-10MU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA88V-10MU
Microcontrollers ATMEGA88V-10MU
IC MCU 8BIT 8KB FLASH 32VQFN

IC MCU 8BIT 8KB FLASH 32VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA88V-10MU
8-bit Microcontrollers - MCU ATMEGA88V-10MU
8-bit Microcontrollers - MCU 8kB Flash 0.5kB EEPROM 23 I/O Pins

8-bit Microcontrollers - MCU 8kB Flash 0.5kB EEPROM 23 I/O Pins

Buy Now Datasheet
Embedded - Microcontrollers - ATMEGA88V-10MU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA88V-10MU
Embedded - Microcontrollers ATMEGA88V-10MU
IC MCU 8BIT 8KB FLASH 32VQFN

IC MCU 8BIT 8KB FLASH 32VQFN

Supplier's Site Datasheet
Mcu, 8Bit, Atmega, 10Mhz, Mlf-32; Product Range Microchip - 29AH3403 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Atmega, 10Mhz, Mlf-32; Product Range Microchip
29AH3403
Mcu, 8Bit, Atmega, 10Mhz, Mlf-32; Product Range Microchip 29AH3403
MCU, 8BIT, ATMEGA, 10MHZ, MLF-32; Product Range:AVR ATmega Family ATmega88 Series Microcontrollers; CPU Speed:10MHz; Program Memory Size:8KB; RAM Memory Size:1KB; No. of Pins:32Pins; MCU Case Style:MLF; No. of I/O s:23I/O s; EmbeddedRoHS Compliant: Yes

MCU, 8BIT, ATMEGA, 10MHZ, MLF-32; Product Range:AVR ATmega Family ATmega88 Series Microcontrollers; CPU Speed:10MHz; Program Memory Size:8KB; RAM Memory Size:1KB; No. of Pins:32Pins; MCU Case Style:MLF; No. of I/O s:23I/O s; EmbeddedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 079245-ATMEGA88V-10MU 1310368 1310368P ATMEGA88V-10MU-ND ATMEGA88V-10MU 685-ATMEGA88V-10MU ATMEGA88V-10MU ATMEGA88V-10MU ATMEGA88V-10MU ATMEGA88V-10MU 29AH3403
Product Name Embedded - Embedded - Microcontrollers - ATMEGA88V-10MU Microcontrollers Microcontrollers Microcontrollers 8-bit 8BIT 8KB Embedded Microcontroller MCU Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Mcu, 8Bit, Atmega, 10Mhz, Mlf-32; Product Range Microchip
Data Bus 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Active Active Active
Clock Speed 10 MHz 10 MHz 10 MHz 10 MHz 10 MHz 10 MHz
RAM 8 KB 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB
ROM 512 KB 8 KB 8 KB 8 KB 0.5120 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-CG7497AAT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel
View Details
3 suppliers
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microprocessors - AM5748ABZXEA - ODG (Origin Data Global)
Specs
Clock Speed 1500 MHz
Package Type Other; 760-LFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details