RS Components, Ltd. Datasheets for Hot Plates
Hot plates are used for heating samples and are used as an alternative to a Bunsen burner when an open flame would be dangerous.
Hot Plates: Learn more
| Product Name | Notes |
|---|---|
| Hotplate with a glass ceramic top which has excellent chemical resistance The surface is easy to clean and allows high plate temperatures for faster heating. The hotplate is equiped with... | |
| Hotplate with a robust aluminium / silicon alloy top plate for an excellent heat transmission The top plate has a thin ceramic coating for added chemical resistance. The hotplate is... | |
| Robust aluminium top plate. Excellent heat transmission combined with state of the art digital temperature control gives rapid heating and ensures even temperature distribution across the whole of the plate. | |
| The UC151 stirrer is equipped with a glass ceramic top which has excellent chemical resistance. Powerful magnets and motor give stirring speeds up to 2000rpm. The compact shape of the... | |
| The UC152 Hotplate Stirrer is equiped with a glass ceramic top which has excellent chemical resistance The surface is easy to clean. Robust coated aluminium. Flashing Hot warning light, mains... | |
| The US151 stipper is equiped with a robust stainless steel top plate that does not produce eddy currents like aluminium and so ensures a very powerful coupling and stirring action... | |
| The US152 Hotplate Stirrer is equiped with a robuste aluminium / silicon alloy top plate for an excellent heat transmission Robust coated aluminium. Flashing Hot warning light, mains independent. Accurate... |