Manufacturer: Atmel
Win Source Part Number: 1149561-ATSAM3S4CA-A
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
IC MCU 32BIT 256KB FLASH 100LQFP Product overview: ATSAM3S4CA-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM3S4CA-AU can be used for catalog matching and distributor lookup.
ARM® Cortex®-M3 SAM3S Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 256KB FLASH 100LQFP
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 64MHZ, LQFP-100; Product Range:SAM32 Family SAM 3S Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:64MHz; Program Memory Size:256KB; RAM Memory Size:48KB RoHS Compliant: Yes
ARM® Cortex®-M3 SAM3S Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
ARM Microcontrollers - MCU MRL A 256K Flash 48K SRAM Ind Temp
IC MCU 32BIT 256KB FLASH 100LQFP
IC MCU 32BIT 256KB FLASH 100LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1149561-ATSAM3S4CA-AU | 685-ATSAM3S4CA-AU | ATSAM3S4CA-AU-ND | ATSAM3S4CA-AU | 68T3382 | ATSAM3S4CA-AU | ATSAM3S4CA-AU | ATSAM3S4CA-AU | ATSAM3S4CA-AU |
| Product Name | Embedded - Embedded - Microcontrollers - ATSAM3S4CA-AU | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontroller Mcu, 32 Bit, Cortex-M3, 64Mhz, Lqfp-100; Product Range Microchip | Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | ||
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | |||
| RAM | 48 KB | 48 KB | 48 KB | 48 KB | 48 KB | 48 KB | |||
| ROM | 16 KB | 256 KB | |||||||
| Supply Voltage | 1.62 to 3.6 volts | 1.62 to 3.6 volts | 3.6 volts | 1.62 to 3.6 volts |