IC MCU 8BIT 1KB FLASH 8DIP Product overview: ATTINY13V-10PU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY13V-10PU can be used for catalog matching and distributor lookup.
Manufacturer: Atmel
Win Source Part Number: 1149611-ATTINY13V-10
Manufacturer Homepage: www.atmel.com
Alternative Parts (Cross-Reference): ATTINY13V-10SU; ATTINY13V10SIR; ATtiny13V-10SI; ATtiny13V-10PU;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 1KB (512 x 16) FLASH 8-PDIP
IC MCU 8BIT 1KB FLASH 8DIP
8-bit Microcontrollers - MCU 1kB Flash 0.064kB EEPROM 6 I/O Pins
IC MCU 8BIT 1KB FLASH 8DIP
AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 1KB (512 x 16) FLASH 8-PDIP
IC MCU 8BIT 1KB FLASH 8DIP
MICROCONTROLLER MCU, 8 BIT, ATTINY, 10MHZ, DIP-8; Product Range:AVR ATtiny Family ATtiny13 Series Microcontrollers; CPU Speed:10MHz; Program Memory Size:1KB; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATTINY13V-10PU | 1149611-ATTINY13V-10PU | ATTINY13V-10PU-ND | ATTINY13V-10PU | ATTINY13V-10PU | ATTINY13V-10PU | ATTINY13V-10PU | ATTINY13V-10PU | 68T3519 |
| Product Name | 8-bit 8BIT 1KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ATTINY13V-10PU | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Attiny, 10Mhz, Dip-8; Product Range Microchip |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | 10 MHz | 10 MHz | 10 MHz | |||
| RAM | 0.0640 KB | 0.0640 KB | 0.0640 KB | 0.0640 KB | 64 KB | 0.0640 KB | |||
| ROM | 0.0640 KB | 1 KB | |||||||
| ROM Type | EEPROM; EEPROM | Flash | Flash; FLASH | Flash; FLASH |