RS Components, Ltd. Datasheets for Darlington Transistors
Darlington transistors (Darlington pairs) are semiconductor devices that combine two bipolar transistors in a single device. They provide high current gain (commonly written ß) and require less space than configurations that use two discrete transistors.
Darlington Transistors: Learn more
| Product Name | Notes |
|---|---|
| 2kV NPN Darlington Transistor TO-220 | |
| 60V PNP Darlington Transistor SOT-23 | |
| 7 Darlington Array NPN 50V 500mA PDIP16 | |
| 7-Ch Relay, Inductive Sink Driver SOIC16 | |
| 8-Channel Source Driver 500mA 50V SOIC20 | |
| BDW94CFP,Transistor, Darlington PNP 100V | |
| BIP T0247 PNP 25A 100V | |
| BJT,NPN,Darlington,3 0A,60V,TO-204-2 | |
| BJT,PNP,Darlington,1 5A,250V,TO-204-2 | |
| Darl. Transistor NPN 6A 400V TO-220SIS | |
| Darlington Array NPN 50V 500mA SOIC16 | |
| Darlington Array x7 NPN 50V 0.5A PDIP16 | |
| Darlington Array x7 NPN 50V 0.5A SO16 | |
| Darlington Array x7 NPN 50V 0.5A SOIC16 | |
| Darlington NPN 100V 10A 125W TO247 | |
| Darlington NPN 100V 12A w/Diode TO220FP | |
| Darlington NPN 100V 5A TO-220 Full-Pak | |
| Darlington NPN 100V 8A 75W TO220AB | |
| Darlington NPN 120V 50A 300W TO204AA | |
| Darlington NPN 30V 300mA HFE:10K SOT23 | |
| Darlington NPN 30V 300mA HFE:20K SOT23 | |
| Darlington NPN 60V 5A 65W TO220AB | |
| Darlington NPN 80V 10A 65W TO220AB | |
| Darlington PNP 100V 10A 125W TO247 | |
| Darlington PNP 120V 50A 300W TO204AA | |
| Darlington Trans. NPN 30V 500mA TO-236AB | |
| Darlington,PNP,80V,0 .5A,SOT223 | |
| Eight Darlington Array 500mA 50V DIP18 | |
| NPN Darlington Power Trans 100V 8A DPAK | |
| NPN Darlington Power Trans 400V 8A TO220 | |
| NPN Darlington Power Trans 80V 2A TO220 | |
| NPN Darlington Power Trans. 100V 2A DPAK | |
| NPN Darlington Power Trans. 100V 2A IPAK | |
| NPN Darlington Pwr Trans 100V 20A TO247 | |
| NPN Darlington Pwr Trans 250V 15A TO247 | |
| NPN Darlington transistor | |
| NPN Power Darlington Transistor SOT-223 | |
| ON Semiconductor, 2N6387G | |
| ON Semiconductor, MJF6388G | |
| ON Semiconductor, TIP110G | |
| ON Semiconductor, ULN2003ADR2G | |
| PNP Darlington Pwr Trans 250V 15A TO247 | |
| PNP Darlington transistor | |
| Power 3A 100V Discrete NPN, MJD31CT4G | |
| Quad Darlington Sw. NPN 50V 1.75A PDIP16 | |
| Quad Darlington Sw. NPN 80V 1.75A PDIP16 | |
| Renesas Electronics BD679 | |
| SMT NPN transistor,MJD31C 3A Ic 4Vce | |
| SOP-16 DARLINGTON QUAD CTR>600% -e3 | |
| STMicroelectronics, ST901T | |
| Trans Darlington NPN 100V 0.5A PDIP16 | |
| Trans Darlington NPN 100V 0.5A SOT23 | |
| Trans Darlington NPN 100V 0.9A SOT23 | |
| Trans Darlington NPN 100V 1.5A SOT223 | |
| Trans Darlington NPN 100V 10A TO220 | |
| Trans Darlington NPN 100V 10A TO220AB | |
| Trans Darlington NPN 100V 10A TO247 | |
| Trans Darlington NPN 100V 12A TO220 | |
| Trans Darlington NPN 100V 16A TO252 | |
| Trans Darlington NPN 100V 2A TO220 | |
| Trans Darlington NPN 100V 4A DPAK | |
| Trans Darlington NPN 100V 4A SOT32 | |
| Trans Darlington NPN 100V 8A DPAK | |
| Trans Darlington NPN 100V 8A TO220 | |
| Trans Darlington NPN 100V 8A TO220AB | |
| Trans Darlington NPN 120V 1.5A SOT223 | |
| Trans Darlington NPN 120V 1A E-Line | |
| Trans Darlington NPN 120V 1A SOT23F | |
| Trans Darlington NPN 120V 30A TO204 | |
| Trans Darlington NPN 140V 2A SOT223 | |
| Trans Darlington NPN 160V 1A E-Line | |
| Trans Darlington NPN 180V 0.5A SOT223 | |
| Trans Darlington NPN 30V 0.5A TO92 | |
| Trans Darlington NPN 30V 1.2A SOT23 | |
| Trans Darlington NPN 400V 15A TO247 | |
| Trans Darlington NPN 45V 1A SOT89 | |
| Trans Darlington NPN 50V 0.5A PDIP16 | |
| Trans Darlington NPN 50V 0.5A SOIC16 | |
| Trans Darlington NPN 50V 0.5A TSSOP16 | |
| Trans Darlington NPN 60V 0.3A SOT23 | |
| Trans Darlington NPN 60V 0.5A SOT23 | |
| Trans Darlington NPN 60V 0.5A TO236AB | |
| Trans Darlington NPN 60V 0.8A TO92 | |
| Trans Darlington NPN 60V 4A SOT32 | |
| Trans Darlington NPN 80V 0.5A SOT23 | |
| Trans Darlington NPN 80V 1A SOT223 | |
| Trans Darlington NPN 80V 2A SOT223 | |
| Trans Darlington NPN 80V 4A SOT32 | |
| Trans Darlington NPN 80V 5A TO220 | |
| Trans Darlington NPN 80V 8A TO220 | |
| Trans Darlington PNP 100V 0.8A SOT23 | |
| Trans Darlington PNP 100V 10A TO220 | |
| Trans Darlington PNP 100V 12A TO220 | |
| Trans Darlington PNP 100V 20A TO247 | |
| Trans Darlington PNP 100V 4A DPAK | |
| Trans Darlington PNP 100V 4A SOT32 | |
| Trans Darlington PNP 100V 4A TO252 | |
| Trans Darlington PNP 100V 5A TO220AB | |
| Trans Darlington PNP 100V 5A TO252 | |
| Trans Darlington PNP 100V 8A DPAK | |
| Trans Darlington PNP 100V 8A TO220 | |
| Trans Darlington PNP 100V 8A TO220AB | |
| Trans Darlington PNP 120V 2A SOT223 | |
| Trans Darlington PNP 120V 30A TO204 | |
| Trans Darlington PNP 30V 1.2A SOT23 | |
| Trans Darlington PNP 60V 2A TO220 | |
| Trans Darlington PNP 60V 5A TO220 | |
| Trans Darlington PNP 80V 4A SOT32 | |
| Trans Darlington, ULN2003APWR | |
| Transistor, Fairchild, MMBTA28 | |
| Transistor, Fairchild, PZTA28 | |
| Transistor, NXP, BST60 | |
| ULN2003ADR, Darlington Transistors | |
| ULN2003AIPWR, Darlington Transistors | |
| ULN2004ADR, Trans Darlington NPN |