Microchip Technology, Inc. 8-bit 8BIT 8KB Embedded Microcontroller MCU AT89S52-24PU

Description
IC MCU 8BIT 8KB FLASH 40DIP Product overview: AT89S52-24PU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89S52-24PU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 8KB FLASH 40DIP Product overview: AT89S52-24PU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89S52-24PU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-AT89S52-24PU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-AT89S52-24PU
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-AT89S52-24PU
IC MCU 8BIT 8KB FLASH 40DIP Product overview: AT89S52-24PU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89S52-24PU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 40DIP Product overview: AT89S52-24PU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89S52-24PU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - AT89S52-24PU - 090813-AT89S52-24PU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89S52-24PU
090813-AT89S52-24PU
Embedded - Embedded - Microcontrollers - AT89S52-24PU 090813-AT89S52-24PU
Manufacturer: Microchip Technology Win Source Part Number: 090813-AT89S52-24PU Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 32 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Family Name: AT89S52 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 40-PDIP Speed(Frequency): 24MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): P89C51RC2HBP/00,112; P89C51RC2BN/01; P89C51RC2HBP/00; P89C51RC2BN; Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: China, Philippines, Taiwan, Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 090813-AT89S52-24PU
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 32
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Family Name: AT89S52
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 40-PDIP
Speed(Frequency): 24MHz
Supply Voltage - Operating: 4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Alternative Parts (Cross-Reference): P89C51RC2HBP/00,112; P89C51RC2BN/01; P89C51RC2HBP/00; P89C51RC2BN;
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: China, Philippines, Taiwan, Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Microcontrollers - 1278154 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1278154
Microcontrollers 1278154
MCU 8K Flash ISP 256 RAM 24MHz 5V PDIP40

MCU 8K Flash ISP 256 RAM 24MHz 5V PDIP40

Supplier's Site
Microcontrollers - 1278154P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1278154P
Microcontrollers 1278154P
MCU 8K Flash ISP 256 RAM 24MHz 5V PDIP40

MCU 8K Flash ISP 256 RAM 24MHz 5V PDIP40

Supplier's Site
Microcontrollers - AT89S52-24PU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89S52-24PU-ND
Microcontrollers AT89S52-24PU-ND
8051 89S Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH 40-PDIP

8051 89S Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH 40-PDIP

Buy Now Datasheet
Microcontrollers - AT89S52-24PU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT89S52-24PU
Microcontrollers AT89S52-24PU
IC MCU 8BIT 8KB FLASH 40DIP

IC MCU 8BIT 8KB FLASH 40DIP

Supplier's Site Datasheet
Microcontrollers - AT89S52-24PU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89S52-24PU
Microcontrollers AT89S52-24PU
8051 89S Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH 40-PDIP

8051 89S Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH 40-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89S52-24PU
8-bit Microcontrollers - MCU AT89S52-24PU
8-bit Microcontrollers - MCU 8kB Flash 256B RAM 33MHz 4.0V-5.5V

8-bit Microcontrollers - MCU 8kB Flash 256B RAM 33MHz 4.0V-5.5V

Buy Now Datasheet
Embedded - Microcontrollers - AT89S52-24PU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89S52-24PU
Embedded - Microcontrollers AT89S52-24PU
IC MCU 8BIT 8KB FLASH 40DIP

IC MCU 8BIT 8KB FLASH 40DIP

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AT89S52-24PU - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
AT89S52-24PU
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) AT89S52-24PU
8KB 4V~5.5V 51Series 256Byte 24MHz FLASH 32 DIP-40 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

8KB 4V~5.5V 51Series 256Byte 24MHz FLASH 32 DIP-40 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89S52-24PU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89S52-24PU
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89S52-24PU
IC MCU 8BIT 8KB FLASH 40DIP

IC MCU 8BIT 8KB FLASH 40DIP

Supplier's Site
MCU, 8BIT, 8K FLASH 24MHZ 40-DIP PKG - 70123892 - Allied Electronics, Inc.
Fort Worth, TX, USA
MCU, 8BIT, 8K FLASH 24MHZ 40-DIP PKG
70123892
MCU, 8BIT, 8K FLASH 24MHZ 40-DIP PKG 70123892
MCU, 8BIT, 8K FLASH 24MHZ 40-DIP PKG

MCU, 8BIT, 8K FLASH 24MHZ 40-DIP PKG

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-AT89S52-24PU 090813-AT89S52-24PU 1278154 1278154P AT89S52-24PU-ND AT89S52-24PU AT89S52-24PU AT89S52-24PU AT89S52-24PU AT89S52-24PU AT89S52-24PU 70123892
Product Name 8-bit 8BIT 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - AT89S52-24PU Microcontrollers Microcontrollers Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Integrated Circuits (ICs) - Embedded - Microcontrollers MCU, 8BIT, 8K FLASH 24MHZ 40-DIP PKG
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
RAM 0.2560 KB 8 KB 0.2560 KB 0.2560 KB 0.2560 KB 0.2560 KB 256 KB 0.2560 KB
Supply Voltage 4 to 5.5 volts 4 to 5.5 volts 4 to 5.5 volts 4 to 5.5 volts 4 to 5.5 volts 5.5 volts 4 to 5.5 volts
Serial Interface UART UART; USART UART
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6125IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Embedded - Microcontrollers - ADUC848BCP62-3 - 911047-ADUC848BCP62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details