RS Components, Ltd. Datasheets for RF Amplifiers
RF amplifiers are devices that accept a varying input signal and produce an output signal that varies in the same way, but with larger amplitude.
RF Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| 30MHz to 6GHz RF/IF Gain Block SOT-89 | |
| Aim-TTi WA301 RF Amplifier | |
| Banner Q45BB6FQ5 RF Amplifier | |
| Broadband MMIC Amplifier 2.4GHz SOT343 | |
| DC-to-Microwave, Low-Noise Amplifier | |
| Infineon BGA123N6E6327XTSA1 | |
| Infineon BGA125N6E6327XTSA1 | |
| Infineon BGA7H1N6E6327XTSA1 | |
| Infineon BGA9C1MN9E6327XTSA1 | |
| Infineon BGSX33M5U16E6327XTSA 1 | |
| INFINEON RF AMP BGA123L4E6327XTSA1 | |
| INFINEON RF AMP BGA855N6E6327XTSA1 | |
| INFINEON RF AMP BGB707L7ESDE6327XTSA 1 | |
| NJR NJG1159PHH-TE1 | |
| nRF21540 RF front end module for 2.4 GHz | |
| RF Amp 1GHz 5.5V 4-Pin SOT-89 | |
| RF Amp Single, LMH5401IRMST | |
| RF Amplifier,MMIC,LNA 6GHz 4.5V SOT343 | |
| RF/IF Gain and Phase Detector |