RS Components, Ltd. Datasheets for Locknuts
Locknuts are a type of prevailing-torque fastener that resists loosening under vibration and torque. They differ from standard nuts because they typically have friction-increasing bearing surfaces (e.g., pitted grooves on flanges) or special internal thread-geometries.
Locknuts: Learn more
| Product Name | Notes |
|---|---|
| 1-1/4 Inch Nickel Plated Brass Locknut, | |
| 1/2 Inch Nickel Plated Brass Locknut, Me | |
| 3/4 Inch Nickel Plated Brass Locknut, Me | |
| 7.2on PG thread locknut,PG29 7mm T | |
| 968 30 | |
| 968 43 | |
| Blk enamel steel locknut,M32x2.87mm T | |
| BRASS LOCK NUT PG9 WITH SW18 SPANNER AND | |
| Counter nut A-INL-M12-P-BK | |
| Counter nut A-INL-M16-P-BK | |
| Counter nut A-INL-M16-P-GY | |
| Counter nut A-INL-M16-P-LG | |
| Counter nut A-INL-M20-P-GY | |
| Counter nut A-INL-M20-P-LG | |
| Counter nut A-INL-M25-P-BK | |
| Counter nut A-INL-M25-P-GY | |
| Counter nut A-INL-M32-P-BK | |
| Counter nut A-INL-M32-P-GY | |
| Counter nut A-INL-M40-P-LG | |
| Counter nut A-INL-NPT1/2-N-S | |
| Counter nut A-INL-NPT1/2-P-BK | |
| Counter nut A-INL-NPT3/4-P-BK | |
| Counter nut A-INL-NPT3/4-P-GY | |
| Earthing locknut - ISO16 - nickel plated | |
| Earthing locknut - ISO20 - nickel plated | |
| Earthing locknut - ISO25 - nickel plated | |
| Earthing locknut - ISO32 - nickel plated | |
| Eaton 136194 E57KNM8 Cable Gland Locknut | |
| Eaton 136195 E57KNS12 | |
| Eaton 136196 E57KNS18 | |
| Eaton 136197 E57KNS30 | |
| Ecrou métal ISO25 pour presse étoupe | |
| ECROU NYLON RAL9011M16X1,5 | |
| ECROU NYLON RAL9011M20X1,5 | |
| ECROU NYLON RAL9011PG11 | |
| Galvanised steel locknut,M16x2.87mm T | |
| Galvanised steel locknut,M20x2.87mm T | |
| Galvanised steel locknut,M32x2.87mm T | |
| GREY LOCKNUT PG 21 | |
| Hexagonal lock nut M16x1.5 Metal | |
| Hexagonal lock nut M20x1.5 Metal | |
| Hexagonal lock nut M25x1.5 Metal | |
| Hexagonal lock nut M32x1.5 Metal | |
| Hexagonal lock nut M40x1.5 Metal | |
| Hexagonal lock nut M50x1.5 Metal | |
| Lapp 52102997 Cable Gland Locknut | |
| Lapp 52103370 Cable Gland Locknut | |
| Lapp 53119013 Cable Gland Locknut | |
| Lapp 53119023 Cable Gland Locknut | |
| Locknut - ISO12 - nickel plated brass | |
| Locknut - ISO12 - polyamide - grey - pac | |
| Locknut - ISO16 - nickel plated brass | |
| Locknut - ISO20 - nickel plated brass | |
| Locknut - ISO20 - polyamide - grey - pac | |
| Locknut - ISO25 - nickel plated brass | |
| Locknut - ISO25 - polyamide - grey - pac | |
| Locknut - ISO32 - nickel plated brass | |
| Locknut - ISO32 - polyamide - grey - pac | |
| Locknut - ISO40 - nickel plated brass | |
| Locknut - ISO40 - polyamide - grey - pac | |
| Locknut - Pg13 - nickel plated brass - p | |
| Locknut - Pg13 - polyamide - grey - pack | |
| Locknut - Pg16 - polyamide - grey - pack | |
| Locknut - Pg21 - polyamide - grey - pack | |
| Locknut - Pg29 - polyamide - grey - pack | |
| Locknut - Pg7 - polyamide - grey - pack | |
| Locknut Acc,FlangedM16,Poly | |
| Locknut Acc,FlangedM20,Poly | |
| Locknut Acc,FlangedM25,Poly | |
| Locknut Acc,FlangedM32,Poly | |
| Locknut Acc,FlangedM40,Poly | |
| LOCKNUT M10X1.5 | |
| LOCKNUT M12 PLASTIC GREY. | |
| Locknut M12x1.5 3mm B/N | |
| LOCKNUT M12X1.5 5MM PA VO LGY | |
| LOCKNUT M12X150 STAINLESS | |
| LOCKNUT M16 PLASTIC GREY. | |
| Locknut M16x1.5 2.8mm B/N | |
| LOCKNUT M16X1.5 5MM PA VO LGY | |
| LOCKNUT M16X150 STAINLESS | |
| LOCKNUT M20 PLASTIC GREY. | |
| Locknut M20x1.5 6mm PA VO LGY | |
| Locknut M20x1.5 Black | |
| LOCKNUT M20X150 STAINLESS | |
| LOCKNUT M25 PLASTIC GREY. | |
| Locknut M25x1.5 Black | |
| Locknut M25x1.5 Grey PU=Pack of 10 piece | |
| LOCKNUT M25X150 STAINLESS | |
| LOCKNUT M32 PLASTIC GREY. | |
| Locknut M32x1.5 7mm PA6 LGY | |
| Locknut M32x1.5 Black | |
| Locknut M32x1.5 Grey | |
| LOCKNUT M32X150 STAINLESS | |
| LOCKNUT M40 PA6FV RAL 9005 | |
| LOCKNUT M40 PLASTIC GREY. | |
| LOCKNUT M40X150 STAINLESS | |
| LOCKNUT M50 PA6FV RAL 9005 | |
| LOCKNUT M50 PLASTIC GREY. | |
| LOCKNUT M50X150 STAINLESS | |
| LOCKNUT M63 PA6FV RAL 9005 | |
| LOCKNUT M63X150 STAINLESS | |
| LOCKNUT M6X1 | |
| LOCKNUT M8X1.25 | |
| locknut metal ISO10 nickel pla | |
| locknut metal ISO12 nickel pla | |
| locknut metal ISO16 nickel pla | |
| locknut metal ISO20 nickel pla | |
| locknut metal ISO25 nickel pla | |
| locknut metal ISO32 nickel pla | |
| locknut metal ISO40 nickel pla | |
| locknut metal ISO50 nickel pla | |
| locknut metal PG11 nickel plat | |
| locknut metal PG13 nickel plat | |
| locknut metal PG16 nickel plat | |
| locknut metal PG21 nickel plat | |
| locknut metal PG29 nickel plat | |
| locknut metal PG42 nickel plat | |
| locknut metal PG7 nickel plate | |
| locknut metal PG9 nickel plate | |
| LOCKNUT PG 16 | |
| LOCKNUT PG 21 | |
| LOCKNUT PG 7 | |
| LOCKNUT PG 9 | |
| LOCKNUT PG11 5MM PA VO LGY | |
| locknut PG16 plastic grey. | |
| LOCKNUT PG7 5MM PA VO LGY | |
| locknut PG7 plastic grey. | |
| LOCKNUT PG9 5MM PA VO LGY | |
| locknut PG9 plastic grey. | |
| Locknut stainless steel 20mm | |
| Locknut stainless steel 25mm | |
| Locknut, nylon, black, M12, IP68 pk 100 | |
| Locknut, nylon, black, M12, IP68 | |
| Locknut, nylon, black, M16, IP68 | |
| Locknut, nylon, black, M20, IP68 | |
| Locknut, nylon, black, M25, IP68 | |
| Locknut, nylon, black, M32, IP68 | |
| Locknut, nylon, black, PG11, IP68 | |
| Locknut, nylon, black, PG13.5, IP68 | |
| Locknut, nylon, black, PG16, IP68 | |
| Locknut, nylon, black, PG21, IP68 | |
| Locknut, nylon, black, PG29, IP68 | |
| Locknut, nylon, black, PG7, IP68 | |
| Locknut, nylon, black, PG9, IP68 | |
| Locknut, nylon, grey, M12, IP68 | |
| Locknut, nylon, grey, M16, IP68 | |
| Locknut, nylon, grey, M20, IP68 | |
| Locknut, nylon, grey, M25, IP68 | |
| Locknut, nylon, grey, M32, IP68 | |
| Locknut, nylon, grey, PG11, IP68 | |
| Locknut, nylon, grey, PG13.5, IP68 | |
| Locknut, nylon, grey, PG16, IP68 | |
| Locknut, nylon, grey, PG21, IP68 | |
| Locknut, nylon, grey, PG29, IP68 | |
| Locknut, nylon, grey, PG7, IP68 | |
| Locknut, nylon, grey, PG9, IP68 | |
| M10 Steel Wedgelock Nut, Delta Protekt | |
| M16 Steel Wedgelock Nut, Delta Protekt | |
| M6 Steel Wedgelock Nut, Delta Protekt | |
| M8 Steel Wedgelock Nut, Delta Protekt | |
| Met. Locknut M12 | |
| Met. Locknut M16 | |
| Met. Locknut M20 | |
| Met. Locknut Pg11 | |
| Met. Locknut Pg9 | |
| Nickel plated brass locknut,M16 3.5mm T | |
| Nickel plated brass locknut,M20 3.5mm T | |
| Nickel plated brass locknut,M25 3.5mm T | |
| Nickel plated brass locknut,M40 5mm T | |
| Nickel plated brass locknut,M50 6mm T | |
| Nut M32x1.5 Grey | |
| Nylon black locknut,M20 8.1mm T 23mm A/F | |
| Nylon black locknut,M25 9mm T 28mm A/F | |
| Nylon black locknut,M32 9mm T 36.7mm A/F | |
| Nylon black locknut,M40 10mm T 50mm A/F | |
| Nylon black locknut,M50 10mm T 60mm A/F | |
| Nylon PG thread locknut,PG11 5mm T | |
| Nylon PG thread locknut,PG13.5 6mm T | |
| Nylon PG thread locknut,PG16 6mm T | |
| Nylon PG thread locknut,PG9 5mm T | |
| Phoenix Contact 1424558 | |
| Plug Insert 4mm | |
| Plug Insert 7mm | |
| RS PRO AGL 12L -5 Cable Gland Locknut | |
| RS PRO AGL 12L GY4 -5 | |
| RS PRO AGL 16 -5 Cable Gland Locknut | |
| RS PRO AGL 16 GY4 -5 Cable Gland Locknut | |
| RS PRO AGL 16 WE1 -5 Cable Gland Locknut | |
| RS PRO AGL 20 -5 Cable Gland Locknut | |
| RS PRO AGL 20 GY4 -5 Cable Gland Locknut | |
| RS PRO AGL 20 RD -5 Cable Gland Locknut | |
| RS PRO AGL 20 WE1 -5 Cable Gland Locknut | |
| RS PRO AGL 25 -5 Cable Gland Locknut | |
| RS PRO AGL 25 GY4 -5 Cable Gland Locknut | |
| RS PRO AGL 25 RD -5 Cable Gland Locknut | |
| RS PRO AGL 25 WE1 -5 Cable Gland Locknut | |
| RS PRO AGL 32 -5 Cable Gland Locknut | |
| RS PRO AGL 32 GY4 -5 Cable Gland Locknut | |
| RS PRO AGL 32 WE1 -5 Cable Gland Locknut | |
| RS PRO AGRL12L Cable Gland Locknut | |
| RS PRO AGRL12LGY4* Cable Gland Locknut | |
| RS PRO AGRL16 Cable Gland Locknut | |
| RS PRO AGRL16GY4 Cable Gland Locknut | |
| RS PRO AGRL20 Cable Gland Locknut | |
| RS PRO AGRL20GY4 Cable Gland Locknut | |
| RS PRO EGL 11 GY4 -5 Cable Gland Locknut | |
| RS PRO EGL 13.5 -5 Cable Gland Locknut | |
| RS PRO EGL 13.5 GY4 -5 | |
| RS PRO EGL 16 GY4 -5 Cable Gland Locknut | |
| RS PRO EGL 21 -5 Cable Gland Locknut | |
| RS PRO EGL 21 GY4 -5 Cable Gland Locknut | |
| RS PRO EGL 7 GY4 -5 Cable Gland Locknut | |
| RS PRO EGL 9 -5 Cable Gland Locknut | |
| SKINDICHT SM 12X1.5 LOCKNUT Lead Free | |
| SKINDICHT SM 16X1.5 LOCKNUT Lead Free | |
| SKINDICHT SM 20X1.5 LOCKNUT Lead Free | |
| SKINDICHT SM 32X1.5 LOCKNUT Lead Free | |
| SKINDICHT SM 40X1.5 LOCKNUT Lead Free | |
| SKINDICHT SM 50X1.5 LOCKNUT Lead Free | |
| SKINDICHT SM 63X1.5 LOCKNUT Lead Free | |
| SKINDICHT SM-PE 12x1,5 LOCKNUT Lead Free | |
| SKINDICHT SM-PE 16x1,5 LOCKNUT Lead Free | |
| SKINDICHT SM-PE 20x1,5 LOCKNUT Lead Free | |
| SKINDICHT SM-PE 32x1,5 LOCKNUT Lead Free | |
| SKINDICHT SM-PE 40x1,5 LOCKNUT Lead Free | |
| SKINDICHT SM-PE 50x1,5 LOCKNUT Lead Free | |
| SKINDICHT SM-PE PG 11 Locknut | |
| SKINDICHT SM-PE PG 16 Locknut | |
| SKINDICHT SM-PE PG 21 Locknut | |
| SKINDICHT SM-PE PG 29 Locknut | |
| SKINDICHT SM-PE PG 36 Locknut | |
| SKINDICHT SM-PE PG 9 Locknut | |
| SKINDICHT SM-PE PG13,5 Locknut | |
| SKINDICHT SM-PE-M 16x1,5 Locknut | |
| SKINDICHT SM-PE-M 20x1,5 Locknut | |
| SKINDICHT SM-PE-M 25x1,5 Locknut | |
| SKINDICHT SM-PE-M 32x1,5 Locknut | |
| SKINDICHT SM-PE-M 40x1,5 Locknut | |
| SKINDICHT SM-PE-M 50x1,5 Locknut | |
| SKINTOP BRUSH EMC Add-on M16 | |
| SKINTOP BRUSH EMC Add-on M25 | |
| SKINTOP BRUSH EMC Add-on M32 | |
| SKINTOP BRUSH EMC Add-on M40 | |
| SKINTOP M 12x1,5 Locknut l/grey RAL7035 | |
| SKINTOP M 16x1,5 Locknut l/grey RAL7035 | |
| SKINTOP M 20x1,5 Locknut l/grey RAL7035 | |
| SKINTOP M 25x1,5 Locknut l/grey RAL7035 | |
| SKINTOP M 32x1,5 Locknut l/grey RAL7035 | |
| SKINTOP M 40x1,5 Locknut l/grey RAL7035 | |
| SKINTOP M 50x1,5 Locknut l/grey RAL7035 | |
| SKINTOP M 63x1,5 Locknut l/grey RAL7035 | |
| SKINTOP PG 11 Locknut l/grey RAL7035 | |
| SKINTOP PG 13.5 Locknut l/grey RAL7035 | |
| SKINTOP PG 16 Locknut l/grey RAL7035 | |
| SKINTOP PG 21 Locknut l/grey RAL7035 | |
| SKINTOP PG 29 Locknut l/grey RAL7035 | |
| SKINTOP PG 36 Locknut l/grey RAL7035 | |
| SKINTOP PG 42 Locknut l/grey RAL7035 | |
| SKINTOP PG 48 Locknut l/grey RAL7035 | |
| SKINTOP PG 7 Locknut Light Grey RAL 7035 | |
| SKINTOP PG 9 Locknut Light Grey RAL 7035 | |
| Stainless steel conduit lock nut, 20mm | |
| Stainless steel conduit lock nut,25mm | |
| Stainless Steel Locknut M16x1.5 | |
| Stainless Steel Locknut M20x1.5 | |
| Stainless Steel Locknut M25x1.5 | |
| Stainless Steel Locknut M32x1.5 | |
| Strain relief bar | |
| Wl Gore & Associates M10510-008 | |
| Wl Gore & Associates M10510-009 | |
| Wl Gore & Associates M10510-010 | |
| Wl Gore & Associates M10510-017 | |
| Wl Gore & Associates PMF100271 |