Microchip Technology, Inc. Microcontrollers AT91RM9200-CJ-002

Description
ARM920T AT91 Microcontroller IC 16/32-Bit 180MHz 128KB (128K x 8) ROM 256-BGA (15x15)
Request a Quote Datasheet
Description
ARM920T AT91 Microcontroller IC 16/32-Bit 180MHz 128KB (128K x 8) ROM 256-BGA (15x15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT91RM9200-CJ-002-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT91RM9200-CJ-002-ND
Microcontrollers AT91RM9200-CJ-002-ND
ARM920T AT91 Microcontroller IC 16/32-Bit 180MHz 128KB (128K x 8) ROM 256-BGA (15x15)

ARM920T AT91 Microcontroller IC 16/32-Bit 180MHz 128KB (128K x 8) ROM 256-BGA (15x15)

Buy Now Datasheet
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-AT91RM9200-CJ-002 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-AT91RM9200-CJ-002
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-AT91RM9200-CJ-002
IC MCU 16/32BIT 128KB ROM 256BGA Product overview: AT91RM9200-CJ-002 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91RM9200-CJ-00 2 can be used for catalog matching and distributor lookup.

IC MCU 16/32BIT 128KB ROM 256BGA Product overview: AT91RM9200-CJ-002 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91RM9200-CJ-002 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - AT91RM9200-CJ-002 - 085605-AT91RM9200-CJ-002 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT91RM9200-CJ-002
085605-AT91RM9200-CJ-002
Embedded - Embedded - Microcontrollers - AT91RM9200-CJ-002 085605-AT91RM9200-CJ-002
Manufacturer: Microchip Technology Win Source Part Number: 085605-AT91RM9200-CJ -002 Packaging: Tray Core Processor: ARM9 Number of I/O: 122 Program Memory Size: 128KB (128K x 8) Program Memory Type: ROM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 256-BGA (15x15) Speed(Frequency): 180MHz Supply Voltage - Operating: 1.65 V to 1.95 V Part Core Size: 16/32-Bit Data RAM Size: 48K x 8 Alternative Parts (Cross-Reference): LPC4357FET256; AT91SAM9XE512-CU; AT91RM9200-CI; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 126

Manufacturer: Microchip Technology
Win Source Part Number: 085605-AT91RM9200-CJ-002
Packaging: Tray
Core Processor: ARM9
Number of I/O: 122
Program Memory Size: 128KB (128K x 8)
Program Memory Type: ROM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 256-BGA (15x15)
Speed(Frequency): 180MHz
Supply Voltage - Operating: 1.65 V to 1.95 V
Part Core Size: 16/32-Bit
Data RAM Size: 48K x 8
Alternative Parts (Cross-Reference): LPC4357FET256; AT91SAM9XE512-CU; AT91RM9200-CI;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 126

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT91RM9200-CJ-002 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT91RM9200-CJ-002
Integrated Circuits (ICs) - Embedded - Microcontrollers AT91RM9200-CJ-002
IC MCU 16/32BIT 128KB ROM 256BGA

IC MCU 16/32BIT 128KB ROM 256BGA

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
AT91RM9200-CJ-002
Embedded - Microcontrollers AT91RM9200-CJ-002
IC MCU 16/32BIT 128KB ROM 256BGA

IC MCU 16/32BIT 128KB ROM 256BGA

Supplier's Site Datasheet
Microcontrollers - AT91RM9200-CJ-002 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT91RM9200-CJ-002
Microcontrollers AT91RM9200-CJ-002
ARM920T AT91 Microcontroller IC 16/32-Bit 180MHz 128KB (128K x 8) ROM 256-BGA (15x15)

ARM920T AT91 Microcontroller IC 16/32-Bit 180MHz 128KB (128K x 8) ROM 256-BGA (15x15)

Buy Now Datasheet
Microcontrollers - AT91RM9200-CJ-002 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT91RM9200-CJ-002
Microcontrollers AT91RM9200-CJ-002
IC MCU 16/32BIT 128KB ROM 256BGA

IC MCU 16/32BIT 128KB ROM 256BGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT91RM9200-CJ-002-ND 685-AT91RM9200-CJ-002 085605-AT91RM9200-CJ-002 AT91RM9200-CJ-002 AT91RM9200-CJ-002 AT91RM9200-CJ-002 AT91RM9200-CJ-002
Product Name Microcontrollers 32-bit 32BIT 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - AT91RM9200-CJ-002 Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 16 Bit; 32 Bit 32 Bit 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit
Clock Speed 180 MHz 180 MHz 180 MHz 180 MHz 180 MHz 180 MHz
RAM 48 KB 48 KB 128 KB 48 KB 48 KB 48 KB
ROM 128 KB 128 KB
ROM Type ROM ROM; ROM ROM; ROM
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits(ICs) - 242875-COP8SAB528N9ARW - Win Source Electronics
Specs
Data Bus 8 Bit
View Details
2 suppliers
Microcontrollers - C164SL6RMCAKXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details