RS Components, Ltd. Datasheets for Force and Torque Instruments

Force and torque instruments are used to measure force, weight or torque. Some can measure force and torque by changing the sensor / transducer.
Force and Torque Instruments: Learn more

Product Name Notes
1/2" Torque & Angle Adaptor 10-200nm
1/2" Torque & Angle Adaptor 17-340nm
1/2" Torque & Angle Adaptor 6-135nm
1/4" Torque & Angle Adaptor 1.5-30nm
3/8" Torque & Angle Adaptor 6-135nm
ADAPTATEUR COUPLE ANGLE 135NM
ADAPTATEUR COUPLE ANGLE 200NM
ADAPTATEUR COUPLE ANGLE 340NM
Adaptateur dynamométrique angulaire
Adaptateur dynamométrique couple angle
Angle Meter 0-999 Degree
CAPTEUR 5 A 50 NM
CLE DE SERRAGE ANGULAIRE
DREHMOMENTSCHLUESSEL
Electronic Torque Tester 0.9-55 Nm
Electronic Torque Tester 9-320 Nm
Electronic Torque Tester E 0.1-12 Nm
Electronic Torque Tester E 90-1100 Nm
Facom E.2000-50A Torque Tester
Facom E.2000-5A Torque Tester
Gedore CAPTURE Lite CL 10H
Gedore CAPTURE Lite CL 10S
Gedore CAPTURE Lite CL 150
Gedore CAPTURE Lite CL 1
Gedore CAPTURE Lite CL 3000
Gedore CAPTURE Lite CL 350
RSCAL(6675091)MTS 400 Torque Analyser
RSCAL(7883859) 1/4 Torq Ang Adap 1.5-30
RSCAL(7883861) 1/2 Torq Ang Adap 6-135
RSCAL(7883868) 3/8 Torq Ang Adap 6-135
RSCAL(7883874) 1/2 Torq Ang Adap 10-200
SmartCheck USB 100 torque tester 10-100
SmartCheck USB 1500 torque tester 150-15
TruCheck 2 Plus, 0.1 - 3 N·m, 1/4" Male
TruCheck 2 Plus, 0.5 - 10 N·m, 1/4" Mal
TruCheck 2 Plus, 1.5 - 30 N·m
TruCheck 2 Plus, 10 - 260 lbf.ft, 1/2 Fe
TruCheck 2 Plus, 10 - 350N.m, 1/2 Femal
TruCheck 2 Plus, 200 - 2100N.m, 27mm Ma
TruCheck 2 Plus, 3 - 65N·m, 3/8 Female
TruCheck 2 Plus, 50 - 1100N.m, 27mm Mal
TruCheck 2, 0.1 - 3 N·m, 1/4" Male Hexa
TruCheck 2, 0.5 - 10 N·m, 1/4" Male Hex
TruCheck 2, 1.5 - 30 N·m, 10mm Male Hexa
TruCheck 2, 10 - 260 lbf.ft, 1/2 Female
TruCheck 2, 10 - 350N.m, 1/2 Female Squ
TruCheck 2, 3 - 65 N·m, 3/8 Female Squa
TruCheck 2, 40 - 800 lbf.ft, 27mm Male