Microchip Technology, Inc. 8-bit 8BIT 4KB Embedded Microcontroller MCU ATMEGA48PV-10AU

Description
IC MCU 8BIT 4KB FLASH 32TQFP Product overview: ATMEGA48PV-10AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA48PV-10AU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 4KB FLASH 32TQFP Product overview: ATMEGA48PV-10AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA48PV-10AU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-ATMEGA48PV-10AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-ATMEGA48PV-10AU
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-ATMEGA48PV-10AU
IC MCU 8BIT 4KB FLASH 32TQFP Product overview: ATMEGA48PV-10AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA48PV-10AU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 32TQFP Product overview: ATMEGA48PV-10AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA48PV-10AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATMEGA48PV-10AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA48PV-10AU-ND
Microcontrollers ATMEGA48PV-10AU-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 4KB (2K x 16) FLASH 32-TQFP (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 4KB (2K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATMEGA48PV-10AU - 139401-ATMEGA48PV-10AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA48PV-10AU
139401-ATMEGA48PV-10AU
Embedded - Embedded - Microcontrollers - ATMEGA48PV-10AU 139401-ATMEGA48PV-10AU
Manufacturer: Microchip Technology Win Source Part Number: 139401-ATMEGA48PV-10 AU Packaging: Tray Core Processor: AVR Number of I/O: 23 Program Memory Size: 4KB (2K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-TQFP (7x7) Speed(Frequency): 10MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 139401-ATMEGA48PV-10AU
Packaging: Tray
Core Processor: AVR
Number of I/O: 23
Program Memory Size: 4KB (2K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-TQFP (7x7)
Speed(Frequency): 10MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Embedded - Microcontrollers - ATMEGA48PV-10AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA48PV-10AU
Embedded - Microcontrollers ATMEGA48PV-10AU
IC MCU 8BIT 4KB FLASH 32TQFP

IC MCU 8BIT 4KB FLASH 32TQFP

Supplier's Site Datasheet
Microcontrollers - ATMEGA48PV-10AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA48PV-10AU
Microcontrollers ATMEGA48PV-10AU
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 4KB (2K x 16) FLASH 32-TQFP (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 4KB (2K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - ATMEGA48PV-10AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA48PV-10AU
Microcontrollers ATMEGA48PV-10AU
IC MCU 8BIT 4KB FLASH 32TQFP

IC MCU 8BIT 4KB FLASH 32TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA48PV-10AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA48PV-10AU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA48PV-10AU
IC MCU 8BIT 4KB FLASH 32TQFP

IC MCU 8BIT 4KB FLASH 32TQFP

Supplier's Site
8-bit Microcontrollers - MCU - ATMEGA48PV-10AU - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA48PV-10AU
8-bit Microcontrollers - MCU ATMEGA48PV-10AU
8-bit Microcontrollers - MCU AVR 4K FLASH 256B EE 10MHZ TEMP GRN 1.8V

8-bit Microcontrollers - MCU AVR 4K FLASH 256B EE 10MHZ TEMP GRN 1.8V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATMEGA48PV-10AU ATMEGA48PV-10AU-ND 139401-ATMEGA48PV-10AU ATMEGA48PV-10AU ATMEGA48PV-10AU ATMEGA48PV-10AU ATMEGA48PV-10AU ATMEGA48PV-10AU
Product Name 8-bit 8BIT 4KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - ATMEGA48PV-10AU Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 10 MHz 10 MHz 10 MHz 10 MHz 10 MHz 10 MHz
RAM 0.5120 KB 0.5120 KB 4 KB 0.5120 KB 0.5120 KB 512 KB
ROM 0.2560 KB 4 KB 256 KB
ROM Type EEPROM; EEPROM Flash Flash; FLASH Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 62KB Embedded Microcontroller MCU - 685-ADUC845BCP62-3 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMA1 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers