IC MCU 8BIT 1KB FLASH 8DIP Product overview: ATTINY13A-PU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY13A-PU can be used for catalog matching and distributor lookup.
Microcontroller AVR, 1KB FLASH, 64B EE
Microcontroller AVR, 1KB FLASH, 64B EE
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 1KB (512 x 16) FLASH 8-PDIP
Manufacturer: Microchip Technology
Win Source Part Number: 091661-ATTINY13A-PU
Packaging: Tube/Rail
Core Processor: AVR
Number of I/O: 6
Program Memory Size: 1KB (512 x 16)
Program Memory Type: FLASH
EEPROM Size: 64 x 8
Data Converters: A/D 4x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 64 x 8
Alternative Parts (Cross-Reference): ATTINY13A-SSU; ATTINY13A-SSH; ATtiny13A-SSHR; ATtiny13A-PU;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
IC MCU 8BIT 1KB FLASH 8DIP
IC MCU 8BIT 1KB FLASH 8DIP
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 1KB (512 x 16) FLASH 8-PDIP
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 1KB (512 x 16) FLASH 8-PDIP
1KB 1.8V~5.5V AVR 64Byte 20MHz 6 DIP-8 Microcontroller Units (MCUs/MPUs/SOCs) ROHS
IC MCU 8BIT 1KB FLASH 8DIP
MICROCONTROLLER MCU, 8 BIT, ATTINY, 20MHZ, DIP-8; Product Range:AVR ATtiny Family ATtiny13 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1KB; RAM Memory Size:60Byte; No. of Pins:8Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes
8-bit Microcontrollers - MCU 1KB In-system Flash 20MHz 1.8V-5.5V
IC MCU 8BIT 1KB FLASH 8DIP
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATTINY13A-PU | 1330951P | 1330951 | ATTINY13A-PU-ND | 091661-ATTINY13A-PU | ATTINY13A-PU | ATTINY13A-PU | ATTINY13A-PU | ATTINY13A-PU | 68T3499 | ATTINY13A-PU | ATTINY13A-PU |
| Product Name | 8-bit 8BIT 1KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Embedded - Microcontrollers - ATTINY13A-PU | Microcontrollers | Microcontrollers | Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Attiny, 20Mhz, Dip-8; Product Range Microchip | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||||
| RAM | 0.0640 KB | 0.0640 KB | 1 KB | 0.0640 KB | 0.0640 KB | 0.0640 KB | 64 KB | 0.0600 KB | ||||
| ROM | 0.0640 KB | 1 KB | 1 KB | 64 KB | ||||||||
| ROM Type | EEPROM; EEPROM | Flash | Flash; FLASH | Flash; FLASH |