RS Components, Ltd. Datasheets for Transimpedance Amplifiers
Transimpedance amplifiers are operational amplifiers used to convert an input current into an output voltage. These current-to-voltage converters are useful in many important applications.
Transimpedance Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| 4-20mA Current Loop Receiver 16-Pin PDIP | |
| 4-20mA current loop receiver,RCV420KP | |
| MAX40213AWA+T, Transimpedance Amplifier | |
| MAX40658ETA+,Transim pedance Amplifiers | |
| MAX40662ATE/VY+, Transimpedance Amp | |
| SP Amp Transimpedance Amp Dual 5.5V | |
| SP Amp Transimpedance Amp Single 5.5V |