Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT91SAM9260B-CU AT91SAM9260B-CU

Description
Manufacturer: Microchip Technology Win Source Part Number: 010356-AT91SAM9260B- CU Packaging: Tray Core Processor: ARM9 Number of I/O: 96 Program Memory Size: 32KB (32K x 8) Program Memory Type: ROM Data Converters: A/D 4x10b Family Name: AT91SAM9260 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 217-BGA (15x15) Speed(Frequency): 180MHz Supply Voltage - Operating: 1.65 V to 1.95 V Part Core Size: 16/32-Bit Data RAM Size: 24K x 8 Alternative Parts (Cross-Reference): AT91SAM9260B-CU-999; Introduction Date: November 16, 2004 ECCN: 3A991.a.2 Country of Origin: China, Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 126
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 010356-AT91SAM9260B- CU Packaging: Tray Core Processor: ARM9 Number of I/O: 96 Program Memory Size: 32KB (32K x 8) Program Memory Type: ROM Data Converters: A/D 4x10b Family Name: AT91SAM9260 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 217-BGA (15x15) Speed(Frequency): 180MHz Supply Voltage - Operating: 1.65 V to 1.95 V Part Core Size: 16/32-Bit Data RAM Size: 24K x 8 Alternative Parts (Cross-Reference): AT91SAM9260B-CU-999; Introduction Date: November 16, 2004 ECCN: 3A991.a.2 Country of Origin: China, Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 126
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT91SAM9260B-CU - 010356-AT91SAM9260B-CU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT91SAM9260B-CU
010356-AT91SAM9260B-CU
Embedded - Embedded - Microcontrollers - AT91SAM9260B-CU 010356-AT91SAM9260B-CU
Manufacturer: Microchip Technology Win Source Part Number: 010356-AT91SAM9260B- CU Packaging: Tray Core Processor: ARM9 Number of I/O: 96 Program Memory Size: 32KB (32K x 8) Program Memory Type: ROM Data Converters: A/D 4x10b Family Name: AT91SAM9260 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 217-BGA (15x15) Speed(Frequency): 180MHz Supply Voltage - Operating: 1.65 V to 1.95 V Part Core Size: 16/32-Bit Data RAM Size: 24K x 8 Alternative Parts (Cross-Reference): AT91SAM9260B-CU-999; Introduction Date: November 16, 2004 ECCN: 3A991.a.2 Country of Origin: China, Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 126

Manufacturer: Microchip Technology
Win Source Part Number: 010356-AT91SAM9260B-CU
Packaging: Tray
Core Processor: ARM9
Number of I/O: 96
Program Memory Size: 32KB (32K x 8)
Program Memory Type: ROM
Data Converters: A/D 4x10b
Family Name: AT91SAM9260
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 217-BGA (15x15)
Speed(Frequency): 180MHz
Supply Voltage - Operating: 1.65 V to 1.95 V
Part Core Size: 16/32-Bit
Data RAM Size: 24K x 8
Alternative Parts (Cross-Reference): AT91SAM9260B-CU-999;
Introduction Date: November 16, 2004
ECCN: 3A991.a.2
Country of Origin: China, Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 126

Buy Now Datasheet
Microprocessors - AT91SAM9260B-CU - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
AT91SAM9260B-CU
Microprocessors AT91SAM9260B-CU
IC MCU 32BIT 32KB ROM 217BGA

IC MCU 32BIT 32KB ROM 217BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 010356-AT91SAM9260B-CU AT91SAM9260B-CU
Product Name Embedded - Embedded - Microcontrollers - AT91SAM9260B-CU Microprocessors
Data Bus 32 Bit
Life Cycle Stage Active
Clock Speed 180 MHz 180 MHz
RAM 32 KB
ROM Type ROM; ROM
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - COP8SAA716M8/NOPB-TI - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
Microcontrollers - C167CSLMCABXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 24x10b
View Details
5 suppliers
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details