Manufacturer: Atmel
Win Source Part Number: 1149418-ATMEGA640-16
Family Name: ATMEGA640
Manufacturer Homepage: www.atmel.com
Alternative Parts (Cross-Reference): ML610409P-xxxTBZ03A;
Introduction Date: December 14, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Sensing & Instrumentation
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 64KB (32K x 16) FLASH 100-TQFP (14x14)
IC MCU 8BIT 64KB FLASH 100TQFP Product overview: ATMEGA640-16AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA640-16AU can be used for catalog matching and distributor lookup.
MCU AVR 64K Flash ISP 4K EEPROM TQFP100
MCU AVR 64K Flash ISP 4K EEPROM TQFP100
8-bit Microcontrollers - MCU 64kB Flash 4kB EEPROM 86 I/O Pins
IC MCU 8BIT 64KB FLASH 100TQFP
IC MCU 8BIT 64KB FLASH 100TQFP
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 16MHZ, TQFP-100; Product Range:AVR ATmega Family ATmega256X Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:100Pins; MCU Case Style:TQFP RoHS Compliant: Yes
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 64KB (32K x 16) FLASH 100-TQFP (14x14)
IC MCU 8BIT 64KB FLASH 100TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1149418-ATMEGA640-16AU | ATMEGA640-16AU-ND | 685-ATMEGA640-16AU | 1310312P | 1310312 | ATMEGA640-16AU | ATMEGA640-16AU | ATMEGA640-16AU | 68T3086 | ATMEGA640-16AU | ATMEGA640-16AU |
| Product Name | Embedded - Embedded - Microcontrollers - ATMEGA640-16AU | Microcontrollers | 8-bit 8BIT 64KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Atmega, 16Mhz, Tqfp-100; Product Range Microchip | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Operating Range | Industrial; Used in Industrial, Sensing & Instrumentation | ||||||||||
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | |||||
| Bits | Other; A/D 16x10b | ||||||||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB |