8 bit Microcontroller,AVR 32K FLASH PDIP
8 bit Microcontroller,AVR 32K FLASH PDIP
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 40-PDIP
IC MCU 8BIT 32KB FLASH 40DIP Product overview: ATMEGA32-16PU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA32-16PU can be used for catalog matching and distributor lookup.
Manufacturer: Atmel
Win Source Part Number: 1149376-ATMEGA32-16P
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
MCU, 8BIT 32KB FLASH 16MHZ 5V 40PDIP
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 16MHZ, DIP-40; Product Range:AVR ATmega Family ATmega32 Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:40Pins; MCU Case Style:DIP RoHS Compliant: Yes
IC MCU 8BIT 32KB FLASH 40DIP
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 40-PDIP
IC MCU 8BIT 32KB FLASH 40DIP
8-bit Microcontrollers - MCU 32kB Flash 1kB EEPROM 32 I/O Pins
IC MCU 8BIT 32KB FLASH 40DIP
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Allied Electronics, Inc. | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1278292P | 1278292 | ATMEGA32-16PU-ND | 685-ATMEGA32-16PU | 1149376-ATMEGA32-16PU | 70124016 | 68T2806 | ATMEGA32-16PU | ATMEGA32-16PU | ATMEGA32-16PU | ATMEGA32-16PU | ATMEGA32-16PU |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ATMEGA32-16PU | MCU, 8BIT 32KB FLASH 16MHZ 5V 40PDIP | Microcontroller Mcu, 8 Bit, Atmega, 16Mhz, Dip-40; Product Range Microchip | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Package Type | CDIP; PDIP; Other; PDIP | CDIP; PDIP; Other; Pdip | CDIP; Other; "40-DIP (0.600"", 15.24mm)" | Other; Tube | PDIP | CDIP; Other; DIP | CDIP; Other; 40-DIP (0.600\", 15.24mm) | CDIP; Other; 40-DIP (0.600\", 15.24mm) | CDIP; Other; 40-DIP (0.600", 15.24mm) | |||
| Pin Count | 40 | 40 | 40 | 40 | ||||||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | |||||
| ROM | 32 KB | 32 KB | 1 KB |