RS Components, Ltd. Datasheets for Hoists

Industrial hoists are lifting and pulling devices that use a cable, rope, or chain to move or lift a load. Hoists are primarily used for vertical lifting, and usually have a feature for ceiling mounting such as a hook or trolley mount.
Hoists: Learn more

Product Name Notes
1000kg 3m Hand Chain Hoist
1500kg 1.5m Ratchet lever Hoist
250kg 3m 3ph Electric Chain Hoist
250kg Ratchet Lever Hoist
3000kg 1.5m Ratchet lever Hoist
500kg 3m Hand Chain Hoist
750kg 1.5m Ratchet Lever Hoist
CPVF20-4, 2000kg 400v Electric Hoist, 3m
HW-C 80 Spur Gear Drive Manual Winch 800
HW-CS 30 Spur Gear Drive Manual Winch (S
HW-CS 80 Spur Gear Drive Manual Winch (S
LB Wire Rope Winch (Galvanised) 650kg
LB Wire Rope Winch (Galvanised) 900kg
Lifting Magnet Ultralift E 100Kg
Lifting Magnet Ultralift E 300Kg
MIGHTYLITE EVAC Adaptateur pour 15m Dura
Palan Efficent 500kg 6m
PT-Series A Ratchet Lever Hoist, 1600kg,
Push travel trolley 1000kg
Tractel 272989 Hoist
Tractel 272999 Hoist
Tractel 273269 Hoist
VSIII 3/2 Hand Chain Hoist, 3000kg, 3mtr
Yale Handy ratchet lever hoist, 500kg
Yale UNOplus ratchet lever hoist, 6000kg
Yale VSIII hand chain hoist, 2000kg
YaleERGO Ratchet Lever Hoist, 1500kg, 1.
YaleERGO Ratchet Lever Hoist, 750kg, 1.5
Yalelift Hand Chain Hoist, 1000kg, 3mtr
Yalelift Hand Chain Hoist, 2000kg, 3mtr
Yalelift Hand Chain Hoist, 500kg, 3mtr H
YaleMINI360 Hand Chain Hoist, 250kg, 3mt
YaleMINI360 Hand Chain Hoist, 500kg, 3mt