Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATMEGA8L-8AU ATMEGA8L-8AU

Description
Manufacturer: Microchip Technology Win Source Part Number: 010459-ATMEGA8L-8AU Packaging: Reel - TR Core Processor: AVR Number of I/O: 23 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x10b Family Name: ATMEGA8L Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-TQFP (7x7) Speed(Frequency): 8MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): ATMEGA8L-8AIR; ATmega8L-8AI; ATMEGA8L-8AUTR; Introduction Date: October 22, 2004 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan, Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Application Field: Used in Automation & Process Control
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 010459-ATMEGA8L-8AU Packaging: Reel - TR Core Processor: AVR Number of I/O: 23 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x10b Family Name: ATMEGA8L Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-TQFP (7x7) Speed(Frequency): 8MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): ATMEGA8L-8AIR; ATmega8L-8AI; ATMEGA8L-8AUTR; Introduction Date: October 22, 2004 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan, Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Application Field: Used in Automation & Process Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATMEGA8L-8AU - 010459-ATMEGA8L-8AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA8L-8AU
010459-ATMEGA8L-8AU
Embedded - Embedded - Microcontrollers - ATMEGA8L-8AU 010459-ATMEGA8L-8AU
Manufacturer: Microchip Technology Win Source Part Number: 010459-ATMEGA8L-8AU Packaging: Reel - TR Core Processor: AVR Number of I/O: 23 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x10b Family Name: ATMEGA8L Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-TQFP (7x7) Speed(Frequency): 8MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): ATMEGA8L-8AIR; ATmega8L-8AI; ATMEGA8L-8AUTR; Introduction Date: October 22, 2004 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan, Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Application Field: Used in Automation & Process Control

Manufacturer: Microchip Technology
Win Source Part Number: 010459-ATMEGA8L-8AU
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 23
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 8x10b
Family Name: ATMEGA8L
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-TQFP (7x7)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Alternative Parts (Cross-Reference): ATMEGA8L-8AIR; ATmega8L-8AI; ATMEGA8L-8AUTR;
Introduction Date: October 22, 2004
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan, Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control

Buy Now Datasheet
Microcontrollers - 1310373P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1310373P
Microcontrollers 1310373P
8 bit Microcontroller 8KB Flash TQFP

8 bit Microcontroller 8KB Flash TQFP

Supplier's Site
Microcontrollers - 1310373 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1310373
Microcontrollers 1310373
8 bit Microcontroller 8KB Flash TQFP

8 bit Microcontroller 8KB Flash TQFP

Supplier's Site
Microcontrollers - ATMEGA8L-8AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA8L-8AU-ND
Microcontrollers ATMEGA8L-8AU-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-ATMEGA8L-8AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-ATMEGA8L-8AU
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-ATMEGA8L-8AU
IC MCU 8BIT 8KB FLASH 32TQFP Product overview: ATMEGA8L-8AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA8L-8AU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 32TQFP Product overview: ATMEGA8L-8AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA8L-8AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - ATMEGA8L-8AU - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
ATMEGA8L-8AU
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) ATMEGA8L-8AU
8KB 2.7V~5.5V AVR 1KB 8MHz FLASH 23 TQFP-32(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

8KB 2.7V~5.5V AVR 1KB 8MHz FLASH 23 TQFP-32(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Atmega, 8Mhz, Tqfp-32; Product Range Microchip - 68T3210 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Atmega, 8Mhz, Tqfp-32; Product Range Microchip
68T3210
Microcontroller Mcu, 8 Bit, Atmega, 8Mhz, Tqfp-32; Product Range Microchip 68T3210
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 8MHZ, TQFP-32; Product Range:AVR ATmega Family ATmega8 Series Microcontrollers; CPU Speed:8MHz; Program Memory Size:8KB; RAM Memory Size:1KB; No. of Pins:32Pins; MCU Case Style:TQFP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, ATMEGA, 8MHZ, TQFP-32; Product Range:AVR ATmega Family ATmega8 Series Microcontrollers; CPU Speed:8MHz; Program Memory Size:8KB; RAM Memory Size:1KB; No. of Pins:32Pins; MCU Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - ATMEGA8L-8AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA8L-8AU
Embedded - Microcontrollers ATMEGA8L-8AU
IC MCU 8BIT 8KB FLASH 32TQFP

IC MCU 8BIT 8KB FLASH 32TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA8L-8AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA8L-8AU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA8L-8AU
IC MCU 8BIT 8KB FLASH 32TQFP

IC MCU 8BIT 8KB FLASH 32TQFP

Supplier's Site
Microcontrollers - ATMEGA8L-8AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA8L-8AU
Microcontrollers ATMEGA8L-8AU
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - ATMEGA8L-8AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA8L-8AU
Microcontrollers ATMEGA8L-8AU
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
8-bit Microcontrollers - MCU - ATMEGA8L-8AU - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA8L-8AU
8-bit Microcontrollers - MCU ATMEGA8L-8AU
8-bit Microcontrollers - MCU 8kB Flash 0.5kB EEPROM 23 I/O Pins

8-bit Microcontrollers - MCU 8kB Flash 0.5kB EEPROM 23 I/O Pins

Buy Now Datasheet
Microcontrollers - ATMEGA8L-8AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA8L-8AU
Microcontrollers ATMEGA8L-8AU
IC MCU 8BIT 8KB FLASH 32TQFP

IC MCU 8BIT 8KB FLASH 32TQFP

Supplier's Site Datasheet
Microcontrollers - ATMEGA8L-8AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA8L-8AU
Microcontrollers ATMEGA8L-8AU
IC MCU 8BIT 8KB FLASH 32TQFP

IC MCU 8BIT 8KB FLASH 32TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 010459-ATMEGA8L-8AU 1310373P 1310373 ATMEGA8L-8AU-ND 685-ATMEGA8L-8AU ATMEGA8L-8AU 68T3210 ATMEGA8L-8AU ATMEGA8L-8AU ATMEGA8L-8AU ATMEGA8L-8AU ATMEGA8L-8AU
Product Name Embedded - Embedded - Microcontrollers - ATMEGA8L-8AU Microcontrollers Microcontrollers Microcontrollers 8-bit 8BIT 8KB Embedded Microcontroller MCU Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Microcontroller Mcu, 8 Bit, Atmega, 8Mhz, Tqfp-32; Product Range Microchip Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Active Active Active
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
RAM 8 KB 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB
ROM 512 KB 8 KB 8 KB 0.5120 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167SRLMHABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
4 suppliers
Embedded - Microcontrollers - ADUC842BCP32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
RF Transceiver ICs - CC2650F128RGZR - 1159460-CC2650F128RGZR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers